APC logo

APC BACK-UPS RS/XS 1500VA 24V BATTERY PACK uninterruptible power supply (UPS)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90117
Info modified on:
21 Oct 2022, 10:14:07
Guarantee:
Standard warranty 2 years repair or replace
Long product name APC BACK-UPS RS/XS 1500VA 24V BATTERY PACK uninterruptible power supply (UPS):

APC BACK-UPS RS/XS 1500VA 24V BATTERY PACK

APC BACK-UPS RS/XS 1500VA 24V BATTERY PACK uninterruptible power supply (UPS):

APC BACK-UPS RS/XS 1500VA 24V BATTERY PACK

Models Supported - BR1500, BR1500I, BX1500

Short summary description APC BACK-UPS RS/XS 1500VA 24V BATTERY PACK uninterruptible power supply (UPS):

APC BACK-UPS RS/XS 1500VA 24V BATTERY PACK, Sealed Lead Acid (VRLA), 12 V, Beige, UL, 0 - 40 °C, 0 - 95%

Long summary description APC BACK-UPS RS/XS 1500VA 24V BATTERY PACK uninterruptible power supply (UPS):

APC BACK-UPS RS/XS 1500VA 24V BATTERY PACK. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 12 V. Product color: Beige, Certification: UL. Weight: 27.6 lbs (12.5 kg). Battery type: Maintenance-free, leakproof, Dimensions (WxDxH): 3.4 x 13.1 x 14.6" (86.4 x 332.7 x 370.8 mm)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.