location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBC1063 power adapter/inverter Auto 90 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBC1063
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBC1063
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965861592
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 10:17:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts MBC1063 power adapter/inverter Auto 90 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Guarantee: 12 months
Long product name CoreParts MBC1063 power adapter/inverter Auto 90 W Black :
The short editorial description of CoreParts MBC1063 power adapter/inverter Auto 90 W Black

Car Adapter 90W 19.5V 4.6A Plug:7.4*5.0
More>>>
Short summary description CoreParts MBC1063 power adapter/inverter Auto 90 W Black:
This short summary of the CoreParts MBC1063 power adapter/inverter Auto 90 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBC1063, Laptop, Auto, 12-24 V, 90 W, 19.5 V, DC1-to-DC2

Long summary description CoreParts MBC1063 power adapter/inverter Auto 90 W Black:
This is an auto-generated long summary of CoreParts MBC1063 power adapter/inverter Auto 90 W Black based on the first three specs of the first five spec groups.

CoreParts MBC1063. Purpose: Laptop, Power supply type: Auto, Input voltage: 12-24 V. AC adapter output current: 4.6 A. Connector(s): 7.4*5.0. Product color: Black, Housing material: Plastic, Housing color: Black. Width: 4.72" (120 mm), Depth: 11.8" (300 mm), Height: 1.57" (40 mm)

Brand Image Article code product Stock Price from
CoreParts

CoreParts MUXMBC-00020 power adapter/inverter Auto 90 W Black
(show image)
MUXMBC-00020 MUXMBC-00020 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MUXMBC-00085 power adapter/inverter Auto 90 W Black
(show image)
MUXMBC-00085 MUXMBC-00085 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MUXMBC-00071 power adapter/inverter Auto 90 W Black
(show image)
MUXMBC-00071 MUXMBC-00071 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MUXMBC-00036 power adapter/inverter Auto 90 W Black
(show image)
MUXMBC-00036 MUXMBC-00036 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MUXMBC-00032 power adapter/inverter Auto 90 W Black
(show image)
MUXMBC-00032 MUXMBC-00032 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MUXMBC-00003 power adapter/inverter Auto 90 W Black
(show image)
MUXMBC-00003 MUXMBC-00003 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MUXMBC-00063 power adapter/inverter Auto 90 W Black
(show image)
MUXMBC-00063 MUXMBC-00063 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)