APC logo

APC Back-UPS RS 1000VA 230V uninterruptible power supply (UPS) 1 kVA 600 W

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112266
Info modified on:
09 Aug 2021, 16:16:36
Guarantee:
2 years repair or replace
Long product name APC Back-UPS RS 1000VA 230V uninterruptible power supply (UPS) 1 kVA 600 W:

APC Back-UPS RS, 1000VA/600W, Input 230V/ Output 230V, Interface Port USB, Rack Height 2 U

APC Back-UPS RS 1000VA 230V uninterruptible power supply (UPS) 1 kVA 600 W:

Best solution for poor power regions and applications requiring longer runtimes.

This high performance desktop battery backup features maximum protection in a versatile design. The fully featured APC Back-UPS RS can be placed on the floor, or on a shelf. Up to six battery backup outlets with automatic voltage regulation (AVR) enable you to work through even the most frequent brownouts and power sags, keeping 75/90/110 minutes of battery power for when you need it most. For printers and other devices that do not store or process information, up to three additional outlets provide surge protection. Both Ethernet 10/100BaseT and telephone dataline surge protection safeguards against surges entering via network connections. The PowerChute Personal Edition software features easy-to-use safe system shutdown with sophisticated power management.

Short summary description APC Back-UPS RS 1000VA 230V uninterruptible power supply (UPS) 1 kVA 600 W:

APC Back-UPS RS 1000VA 230V, 1 kVA, 600 W, 180 J, Sealed Lead Acid (VRLA), 5.9 min, 16.6 min

Long summary description APC Back-UPS RS 1000VA 230V uninterruptible power supply (UPS) 1 kVA 600 W:

APC Back-UPS RS 1000VA 230V. Output power capacity: 1 kVA, Output power: 600 W, Surge energy rating: 180 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5.9 min, Typical backup time at half load: 16.6 min. Product color: Beige, Compatibility: PC & Mac. Bundled software: PowerChute Personal Edition. Interface: USB, Output connections: 6 x IEC 320 C13 2 x IEC 320 C13 (Surge), Input connection type: IEC-320 C14

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.