location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo Replacement Lamp for the PLC-XU75/PLC-XU78 projector lamp 200 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Replacement Lamp for the PLC-XU75/PLC-XU78
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
610-334-9565 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052178261924 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2023 12:45:23
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sanyo Replacement Lamp for the PLC-XU75/PLC-XU78 projector lamp 200 W UHP :
The short editorial description of Sanyo Replacement Lamp for the PLC-XU75/PLC-XU78 projector lamp 200 W UHP

Replacement Lamp for the PLC-XU75/PLC-XU78
More>>>
Short summary description Sanyo Replacement Lamp for the PLC-XU75/PLC-XU78 projector lamp 200 W UHP:
This short summary of the Sanyo Replacement Lamp for the PLC-XU75/PLC-XU78 projector lamp 200 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo Replacement Lamp for the PLC-XU75/PLC-XU78, UHP, 200 W, 1500 h, PLC-XU75 PLC-XU78

Long summary description Sanyo Replacement Lamp for the PLC-XU75/PLC-XU78 projector lamp 200 W UHP:
This is an auto-generated long summary of Sanyo Replacement Lamp for the PLC-XU75/PLC-XU78 projector lamp 200 W UHP based on the first three specs of the first five spec groups.

Sanyo Replacement Lamp for the PLC-XU75/PLC-XU78. Lamp type: UHP, Bulb power: 200 W, Service life of lamp: 1500 h, Service life of lamp (economic mode): 3000 h, Compatibility: PLC-XU75 PLC-XU78

Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL124 projector lamp 220 W UHP
(show image)
GL124 GL124 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo Replacement Lamp for the PLC-XU84/PLC-XU87 projector lamp 200 W UHP
(show image)
610-332-3855 Replacement Lamp for the PLC-XU84/PLC-XU87 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo Lamp for PLV-Z3000 Projector projector lamp 165 W UHP
(show image)
610-344-5120 Lamp for PLV-Z3000 Projector 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo POA-LMP129 projector lamp 175 W UHP
(show image)
610-341-7493 POA-LMP129 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo POA-LMP124 projector lamp 330 W NSH
(show image)
610-341-1941 POA-LMP124 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo 610-328-6549 projector lamp 170 W UHP
(show image)
610-328-6549 610-328-6549 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)