location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ANT24O5 network antenna Omni-directional antenna 5 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ANT24O5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANT24O5 show
Show alternative article codes used in the online market place
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 265969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR ANT24O5 network antenna Omni-directional antenna 5 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Omni-directional antenna
  • - 5 dBi
  • - 2.4 GHz
Long product name NETGEAR ANT24O5 network antenna Omni-directional antenna 5 dBi :
The short editorial description of NETGEAR ANT24O5 network antenna Omni-directional antenna 5 dBi

5 dBi Omni-directional Antenna
More>>>
NETGEAR ANT24O5 network antenna Omni-directional antenna 5 dBi:
The official marketing text of NETGEAR ANT24O5 network antenna Omni-directional antenna 5 dBi as supplied by the manufacturer

The ANT24O5 omni-directional antenna is designed to extend coverage for wireless 802.11b or 802.11g wireless devices. Omni-directional antennas radiate radio-frequency energy equally in all directions for widespread, all-points deployment.

- Optimises coverage when wireless access point or routers are place out of plain view

- Locate this Antenna at the top of a cubicle, ceiling, desktop or wall

- Ideal placement is on a wall, 2m high, or on a ceiling facing the area to cover

- Includes mounting brackets

Short summary description NETGEAR ANT24O5 network antenna Omni-directional antenna 5 dBi:
This short summary of the NETGEAR ANT24O5 network antenna Omni-directional antenna 5 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ANT24O5, 5 dBi, 2.4 GHz, Omni-directional antenna, -20 - 65 °C, -30 - 80 °C, 3.91" (99.2 mm)

Long summary description NETGEAR ANT24O5 network antenna Omni-directional antenna 5 dBi:
This is an auto-generated long summary of NETGEAR ANT24O5 network antenna Omni-directional antenna 5 dBi based on the first three specs of the first five spec groups.

NETGEAR ANT24O5. Antenna gain level (max): 5 dBi, Frequency band: 2.4 GHz. Antenna type: Omni-directional antenna. Width: 3.91" (99.2 mm), Depth: 2.12" (53.9 mm), Height: 1.08" (27.5 mm)

Performance
Frequency band *
2.4 GHz
Antenna gain level (max) *
5 dBi
Features
Antenna type *
Omni-directional antenna
Operational conditions
Operating temperature (T-T)
-20 - 65 °C
Operational conditions
Storage temperature (T-T)
-30 - 80 °C
Weight & dimensions
Width
3.91" (99.2 mm)
Depth
2.12" (53.9 mm)
Height
1.08" (27.5 mm)
Weight
1.94 oz (55 g)
Country Distributor
United Kingdom 1 distributor(s)