location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ANT24D18 network antenna 18 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ANT24D18
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANT24D18
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 273185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Warranty 2 year
Long product name NETGEAR ANT24D18 network antenna 18 dBi :
The short editorial description of NETGEAR ANT24D18 network antenna 18 dBi

NETGEAR Antenna model ANT24D18 - 18 dBi Patch Panel Directional Antenna
More>>>
NETGEAR ANT24D18 network antenna 18 dBi:
The official marketing text of NETGEAR ANT24D18 network antenna 18 dBi as supplied by the manufacturer

Connects to NETGEAR ME103, FVM318, FWG114P and WG302 18 dBi antenna gain for the 2.4 GHz frequency range. Corrosion-proof and weather resistant. Range: Up to 10 miles (15.8 km)

Short summary description NETGEAR ANT24D18 network antenna 18 dBi:
This short summary of the NETGEAR ANT24D18 network antenna 18 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ANT24D18, 18 dBi, 10.3" (262.8 mm), 10.3" (262.8 mm), 1.57" (40 mm), 3.35 lbs (1.52 kg)

Long summary description NETGEAR ANT24D18 network antenna 18 dBi:
This is an auto-generated long summary of NETGEAR ANT24D18 network antenna 18 dBi based on the first three specs of the first five spec groups.

NETGEAR ANT24D18. Antenna gain level (max): 18 dBi. Width: 10.3" (262.8 mm), Depth: 10.3" (262.8 mm), Height: 1.57" (40 mm)

Performance
Antenna gain level (max) *
18 dBi
Weight & dimensions
Width
10.3" (262.8 mm)
Weight & dimensions
Depth
10.3" (262.8 mm)
Height
1.57" (40 mm)
Weight
3.35 lbs (1.52 kg)
Country Distributor
United Kingdom 1 distributor(s)