Durable logo

Durable Click Fold Badge Polypropylene (PP) 10 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81443
Info modified on:
14 Mar 2024, 19:13:19
Long product name Durable Click Fold Badge Polypropylene (PP) 10 pc(s):

Click Fold Name Badge with Magnet

Short summary description Durable Click Fold Badge Polypropylene (PP) 10 pc(s):

Durable Click Fold, Badge, Polypropylene (PP), Transparent, 2.95" (75 mm), 1.57" (40 mm), 10 pc(s)

Long summary description Durable Click Fold Badge Polypropylene (PP) 10 pc(s):

Durable Click Fold. Product type: Badge, Material: Polypropylene (PP), Product color: Transparent. Width: 2.95" (75 mm), Height: 1.57" (40 mm). Quantity per pack: 10 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.