location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Yellow Toner 2k toner cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yellow Toner 2k
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
406055 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4961311037252
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:16:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh Yellow Toner 2k toner cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Yellow
  • - Color toner page yield: 2000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Ricoh Yellow Toner 2k toner cartridge 1 pc(s) Original :
The short editorial description of Ricoh Yellow Toner 2k toner cartridge 1 pc(s) Original

Toner SPC/220N/221N/221SF/221PN/222SF Yellow, 2000 pages
More>>>
Ricoh Yellow Toner 2k toner cartridge 1 pc(s) Original:
The official marketing text of Ricoh Yellow Toner 2k toner cartridge 1 pc(s) Original as supplied by the manufacturer

Ricoh Consumables Products will ensure maximum performance for all your Ricoh products. We manufacture a full range of high quality parts and supplies to work with exacting precision on our fine business machines.

Short summary description Ricoh Yellow Toner 2k toner cartridge 1 pc(s) Original:
This short summary of the Ricoh Yellow Toner 2k toner cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Yellow Toner 2k, 2000 pages, Yellow, 1 pc(s)

Long summary description Ricoh Yellow Toner 2k toner cartridge 1 pc(s) Original:
This is an auto-generated long summary of Ricoh Yellow Toner 2k toner cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Ricoh Yellow Toner 2k. Color toner page yield: 2000 pages, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
Ricoh SPC/220N/221N/221SF/221PN/222SF
Quantity per pack *
1 pc(s)
Color toner page yield *
2000 pages
Type *
Original
Printing colors *
Yellow
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 80%
Other features
Color
Yes
Print technology
Laser printing
Country Distributor
Polska 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 1 distributor(s)