location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Duplex Unit for C770/C772 500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Duplex Unit for Lexmark C770/C772
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20B2373 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646001762 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2023 18:40:15
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark Duplex Unit for C770/C772 500 sheets :
The short editorial description of Lexmark Duplex Unit for C770/C772 500 sheets

Duplex Unit for Lexmark C770/C772
More>>>
Lexmark Duplex Unit for C770/C772 500 sheets:
The official marketing text of Lexmark Duplex Unit for C770/C772 500 sheets as supplied by the manufacturer

This option allows printing on both sides of a page
Supports A4, A5, JIS B5, Letter, Folio, Executive, Legal and Statement sizes. Paper (20 to 47#, 75 to 176gsm) and card stock (except A5) may be used with this unit.

An optional 500-Sheet Drawer is required when utilizing a 2000-Sheet Drawer and a Duplex Unit.

The first option under a duplex unit must be a 500-Sheet Drawer.

The duplex unit does not support A5 cardstock, outdoor media, banner paper, transparencies, envelopes, vinyl labels or polyester labels.

Short summary description Lexmark Duplex Unit for C770/C772 500 sheets:
This short summary of the Lexmark Duplex Unit for C770/C772 500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Duplex Unit for C770/C772, 500 sheets, 75 - 176 g/m², A4, A5, JIS B5, Letter, Folio, Executive, Legal, Statement

Long summary description Lexmark Duplex Unit for C770/C772 500 sheets:
This is an auto-generated long summary of Lexmark Duplex Unit for C770/C772 500 sheets based on the first three specs of the first five spec groups.

Lexmark Duplex Unit for C770/C772. Maximum capacity: 500 sheets, Supported media weight(s): 75 - 176 g/m², Standard media sizes: A4, A5, JIS B5, Letter, Folio, Executive, Legal, Statement

Features
Maximum capacity
500 sheets
Features
Standard media sizes
A4, A5, JIS B5, Letter, Folio, Executive, Legal, Statement
Supported media weight(s)
75 - 176 g/m²
Country Distributor
Nederland 4 distributor(s)
United Kingdom 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)