location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA DK-28 Original 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DK-28
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5PLPX41AEKE
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA DK-28 Original 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Laser printing
  • - Brand compatibility: Kyocera
  • - 300000 pages
  • - Printing colors: Black
  • - 1 pc(s)
Long product name KYOCERA DK-28 Original 1 pc(s) :
The short editorial description of KYOCERA DK-28 Original 1 pc(s)

300000 Pages, f / KYOCERA FS-1200, 1200/E12, 1200/N12, 1200N, 1200T, 1200TN
More>>>
KYOCERA DK-28 Original 1 pc(s):
The official marketing text of KYOCERA DK-28 Original 1 pc(s) as supplied by the manufacturer

Excellent image quality offered by advanced toner and colour technology.
Increased productivity due higher printer reliability.
Maximum printer life and full guarantee protection.
Environmental standard compliance and less excess waste.

Short summary description KYOCERA DK-28 Original 1 pc(s):
This short summary of the KYOCERA DK-28 Original 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA DK-28, Original, Kyocera, FS-1200, 1200/E12, 1200/N12, 1200N, 1200T, 1200TN, 1 pc(s), 300000 pages, Laser printing

Long summary description KYOCERA DK-28 Original 1 pc(s):
This is an auto-generated long summary of KYOCERA DK-28 Original 1 pc(s) based on the first three specs of the first five spec groups.

KYOCERA DK-28. Type: Original, Brand compatibility: Kyocera, Compatibility: FS-1200, 1200/E12, 1200/N12, 1200N, 1200T, 1200TN

Features
Print technology
Laser printing
Printing colors
Black
Compatibility *
FS-1200, 1200/E12, 1200/N12, 1200N, 1200T, 1200TN
Features
Type *
Original
Brand compatibility *
Kyocera
Quantity per pack *
1 pc(s)
Multipack *
No
Page yield *
300000 pages