location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 5115079 blank DVD DVD-R 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Discproducer JVC WaterShield Mediakit, DVD x 900 + inkset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5115079
Category:
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2021 22:27:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson 5115079 blank DVD DVD-R 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DVD-R
  • - Optical disc diameter: 120 mm
  • - Printable
  • - 1 pc(s)
Long product name Epson 5115079 blank DVD DVD-R 1 pc(s) :
The short editorial description of Epson 5115079 blank DVD DVD-R 1 pc(s)

Epson Discproducer JVC WaterShield Mediakit, DVD x 900 + inkset
More>>>
Epson 5115079 blank DVD DVD-R 1 pc(s):
The official marketing text of Epson 5115079 blank DVD DVD-R 1 pc(s) as supplied by the manufacturer

The glossy WaterShield blank media is the best way to ensure your discs stay protected from harsh everyday elements. From Taiyo Yuden, the inventor of the DVD-R, WaterShield discs repel water and protect from wear and scratches. These WaterShield DVD-R hub-printable media features the very same qualities as Taiyo Yuden's original discs J-DMR47WPPWS-50SB. With the world's widest record and playback compatibility, you're assured a great disc, delivered perfectly every time. * Writes all forms of audio and data * ISO 14001 certified manufacturing * 50-year durability data integrity guarantee from Taiyo Yuden * Zero wave distortion * Lowest jitter levels

Short summary description Epson 5115079 blank DVD DVD-R 1 pc(s):
This short summary of the Epson 5115079 blank DVD DVD-R 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 5115079, DVD-R, 120 mm, Printable, 1 pc(s)

Long summary description Epson 5115079 blank DVD DVD-R 1 pc(s):
This is an auto-generated long summary of Epson 5115079 blank DVD DVD-R 1 pc(s) based on the first three specs of the first five spec groups.

Epson 5115079. Type: DVD-R, Quantity per pack: 1 pc(s), Optical disc diameter: 120 mm. Package width: 11.4" (290 mm), Package depth: 18.1" (460 mm), Package height: 13.8" (350 mm)

Features
Type *
DVD-R
Optical disc diameter *
120 mm
Quantity per pack *
1 pc(s)
Printable
Yes
Features
Compatibility
Epson Discproducer PP-50 Epson Discproducer PP-50BD Epson Discproducer{sTM} PP-100AP Epson Discproducer{sTM} PP-100N Epson Discproducer{sTM} PP-100N Security Epson Discproducer PP-100
Country of origin
China
Packaging data
Package width
11.4" (290 mm)
Package depth
18.1" (460 mm)
Package height
13.8" (350 mm)
Package weight
41 lbs (18.6 kg)