location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec CHARGER-CAR mobile device charger Mobile phone, MP3, MP4, PDA White Cigar lighter Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CHARGER-CAR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHARGER-CAR
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2018 02:06:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points i-tec CHARGER-CAR mobile device charger Mobile phone, MP3, MP4, PDA White Cigar lighter Auto
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Mobile phone, MP3, MP4, PDA
  • - Charger type: Auto
  • - Power source type: Cigar lighter
  • - White
  • - LED indicators
  • - DC 12 Maximum output voltage: 12 V
Long product name i-tec CHARGER-CAR mobile device charger Mobile phone, MP3, MP4, PDA White Cigar lighter Auto :
The short editorial description of i-tec CHARGER-CAR mobile device charger Mobile phone, MP3, MP4, PDA White Cigar lighter Auto

Car-Ch@rger, 1x 3.5mm DC, 1x USB A, 1x miniUSB
More>>>
i-tec CHARGER-CAR mobile device charger Mobile phone, MP3, MP4, PDA White Cigar lighter Auto:
The official marketing text of i-tec CHARGER-CAR mobile device charger Mobile phone, MP3, MP4, PDA White Cigar lighter Auto as supplied by the manufacturer

Can be used to power MP3/MP4/PDA/mobile phones/digital devices in your car.

Features
- 12V DC Standard input which can be used in car, ship and air plane.
- Red LED displays the working status.
- Over-current protection & consistent charging current to insure safety.

Short summary description i-tec CHARGER-CAR mobile device charger Mobile phone, MP3, MP4, PDA White Cigar lighter Auto:
This short summary of the i-tec CHARGER-CAR mobile device charger Mobile phone, MP3, MP4, PDA White Cigar lighter Auto data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec CHARGER-CAR, Auto, Cigar lighter, 12 V, White

Long summary description i-tec CHARGER-CAR mobile device charger Mobile phone, MP3, MP4, PDA White Cigar lighter Auto:
This is an auto-generated long summary of i-tec CHARGER-CAR mobile device charger Mobile phone, MP3, MP4, PDA White Cigar lighter Auto based on the first three specs of the first five spec groups.

i-tec CHARGER-CAR. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Mobile phone, MP3, MP4, PDA. Input voltage: DC 12, Maximum output voltage: 12 V. USB 2.0 ports quantity: 1. Product color: White

Performance
Charger compatibility *
Mobile phone, MP3, MP4, PDA
Power source type *
Cigar lighter
USB 2.0 ports quantity
1
Mini-USB 2.0 ports quantity
1
Charger type *
Auto
Design
Product color *
White
LED indicators
Yes
Power
Input voltage
DC 12
Maximum output voltage
12 V
Output current
500 mA
Packaging data
Package dimensions (WxDxH)
7.48 x 4.33 x 2.36" (190 x 110 x 60 mm)
Package weight
2.05 oz (58 g)
Other features
Built-in battery
No
Brand Image Article code product Stock Price from
i-tec CHARGER-3 mobile device charger Mobile phone, MP3, MP4, PDA White AC Indoor i-tec CHARGER-3 mobile device charger Mobile phone, MP3, MP4, PDA White AC Indoor
(show image)
CHARGER-3 CHARGER-3 0.00
(excl. VAT)
0 (incl. VAT)
i-tec CHARGER-SPLIT mobile device charger GPS, Mobile phone, PDA White Cigar lighter Auto i-tec CHARGER-SPLIT mobile device charger GPS, Mobile phone, PDA White Cigar lighter Auto
(show image)
CHARGER-SPLIT CHARGER-SPLIT 0.00
(excl. VAT)
0 (incl. VAT)