location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec WCAM-Z webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WCAM-Z
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WCAM-Z
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2018 02:17:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points i-tec WCAM-Z webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.3 MP 1280 x 1024 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Mounting type: Clip/Stand
  • - Black, Silver
Long product name i-tec WCAM-Z webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver :
The short editorial description of i-tec WCAM-Z webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver

iCam Zoomer AF, 1.3MP, USB 2.0, CMOS, 30fps, Win/Mac, 60g
More>>>
i-tec WCAM-Z webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver:
The official marketing text of i-tec WCAM-Z webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver as supplied by the manufacturer

Webcam i-Tec iCam Zoomer AF is high-end camera which allows video communication with your friends, conference calls with your colleagues and many other features. This camera can save high quality pictures and videos. With “Snap shot” button you can make your picture easy and quickly.

Features
- Zoomer AF you can use with following applications Skype, MSN Messenger, Yahoo Messenger, ICQ.
- Package includes following application software for simple functionality: AMCap, V-Gear BEE and ArcSoft Magic-i.
- Voice function available by integrated microphone.
- Simple installation on your LCD panel, or this camera can just stand on your desk.
- „Snap-shot“button for easy operation with your pictures.
- Automatic focus by objective and its lenses.
- Green LED light show, if camera is ON.

Short summary description i-tec WCAM-Z webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver:
This short summary of the i-tec WCAM-Z webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec WCAM-Z, 1.3 MP, 1280 x 1024 pixels, 30 fps, 1280x1024@9fps, 640x480@30fps, M-JPEG, 1280 x 1024 pixels

Long summary description i-tec WCAM-Z webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver:
This is an auto-generated long summary of i-tec WCAM-Z webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver based on the first three specs of the first five spec groups.

i-tec WCAM-Z. Megapixel: 1.3 MP, Maximum video resolution: 1280 x 1024 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product color: Black, Silver, Mounting type: Clip/Stand. Width: 1.57" (40 mm), Depth: 4.65" (118 mm), Height: 2.56" (65 mm). Bundled software: AMCap, V-Gear BEE, ArcSoft Magic-i. Minimum RAM: 128 MB

Performance
Megapixel *
1.3 MP
Maximum video resolution *
1280 x 1024 pixels
Maximum frame rate
30 fps
Resolution at capture speed
1280x1024@9fps, 640x480@30fps
Video formats supported
M-JPEG
Maximum image resolution
1280 x 1024 pixels
Snapshot button
Yes
Color depth
24 bit
White balance
Auto
Normal focusing range
0.04 - inf
Power consumption (typical)
1.500 W
Operating voltage
5 V
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product color *
Black, Silver
Mounting type *
Clip/Stand
Sensor type
CMOS
USB powered
Yes
Cable length
59.1" (1.5 m)
Design
LED indicators
Power
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width
1.57" (40 mm)
Depth
4.65" (118 mm)
Height
2.56" (65 mm)
Weight
2.12 oz (60 g)
Packaging content
Bundled software
AMCap, V-Gear BEE, ArcSoft Magic-i
System requirements
Minimum RAM
128 MB
Optical drive required
Yes
Other features
Minimum processor
Pentium III 800MHz
USB required
Yes
Compatible operating systems
Microsoft Windows XP/Vista/7, Mac OS 10.4.7
Viewing angle
67°