location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Wireless & 10/100 Base Tx External print server Wireless LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless & 10/100 Base Tx External Print Server
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C824373
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:20:30
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Wireless & 10/100 Base Tx External print server Wireless LAN :
The short editorial description of Epson Wireless & 10/100 Base Tx External print server Wireless LAN

Wireless & 10/100 Base Tx External Print Server
More>>>
Epson Wireless & 10/100 Base Tx External print server Wireless LAN:
The official marketing text of Epson Wireless & 10/100 Base Tx External print server Wireless LAN as supplied by the manufacturer

EpsonNet 802.11b/g Wireless and 10/100 Base Tx External Print Server

Short summary description Epson Wireless & 10/100 Base Tx External print server Wireless LAN:
This short summary of the Epson Wireless & 10/100 Base Tx External print server Wireless LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Wireless & 10/100 Base Tx External Print Server, Wireless LAN, Internal, WIFI, 5.29 oz (150 g), 0 - 35 °C, 30 - 85%

Long summary description Epson Wireless & 10/100 Base Tx External print server Wireless LAN:
This is an auto-generated long summary of Epson Wireless & 10/100 Base Tx External print server Wireless LAN based on the first three specs of the first five spec groups.

Epson Wireless & 10/100 Base Tx External Print Server. Network connection type: Wireless LAN, Antenna type: Internal. Certification: WIFI. Weight: 5.29 oz (150 g). Data transfer rate: 54 Mbit/s, Outdoor range: 180 m, Power requirements: DC 5V 2A; 100-240V; 50-60Hz

Network
Network connection type *
Wireless LAN
Antenna type
Internal
Certificates
Certification
WIFI
Weight & dimensions
Weight
5.29 oz (150 g)
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
30 - 85%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
5 - 85%
Other features
Data transfer rate
54 Mbit/s
Other features
I/O ports
RJ-45 10/100 Base Tx; USB 2.0
Outdoor range
180 m
Power requirements
DC 5V 2A; 100-240V; 50-60Hz
Dimensions (WxDxH)
2.36 x 2.76 x 4.09" (60 x 70 x 104 mm)
Indoor range
60 m
Compatible operating systems
Windows 95/98/Me/2000 Pro/2000 Server/2003/XP Home/XP Pro; MAC OS OS 8.x/9.x/10.2/10.2.4/10.3.x/10.4.x; NetWare 3.1x/4.x/IntranetWare/5.x/6.x; IMB OS/2 Warp3/4; Sun OS 4.1.4/Solaris 2.4/Unix 4.2/UnixWare 2.01/HP/UX 9.05/IBM AIX 3.2.5/4.1.3; Linux RedHat 9.x/SuSe 9.x/MandrakeSoft 10.x/Mandriva LE 2005/2006/Debian 3.x
Networking features
IEEE802.11b/g
Supported data transfer rates
54; 48; 36; 24; 18; 12; 11; 9; 6; 5.5; 2; 1 Mbps; Auto
Interface
USB
Channels quantity
1 channels
Country Distributor
United Kingdom 1 distributor(s)