location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2L5203A KVM cable Black 118.1" (3 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2L5203A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-5203A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423773479 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Long product name ATEN 2L5203A KVM cable Black 118.1" (3 m) :
The short editorial description of ATEN 2L5203A KVM cable Black 118.1" (3 m)

10 AUDIO/VIDEO KVM CABLE FOR GCS1742/44
More>>>
ATEN 2L5203A KVM cable Black 118.1" (3 m):
The official marketing text of ATEN 2L5203A KVM cable Black 118.1" (3 m) as supplied by the manufacturer

10 AUDIO/VIDEO KVM CABLE FOR GCS1742/44

Short summary description ATEN 2L5203A KVM cable Black 118.1" (3 m):
This short summary of the ATEN 2L5203A KVM cable Black 118.1" (3 m) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2L5203A, 118.1" (3 m), Black, 2x3.5mm, HDB-15, SPHD-15, Male/Female

Long summary description ATEN 2L5203A KVM cable Black 118.1" (3 m):
This is an auto-generated long summary of ATEN 2L5203A KVM cable Black 118.1" (3 m) based on the first three specs of the first five spec groups.

ATEN 2L5203A. Cable length: 118.1" (3 m), Product color: Black, Connector 1: 2x3.5mm, HDB-15

Performance
Product color
Black
Cable length *
118.1" (3 m)
Performance
Connector 1
2x3.5mm, HDB-15
Connector 2
SPHD-15
Connector gender
Male/Female
Brand Image Article code product Stock Price from
ATEN 2L5301U KVM cable Black 47.2" (1.2 m) ATEN 2L5301U KVM cable Black 47.2" (1.2 m)
(show image)
2L-5301U 2L5301U 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-5206UP KVM cable Black 236.2" (6 m) ATEN 2L-5206UP KVM cable Black 236.2" (6 m)
(show image)
2L-5206UP USB KVM Cable 6m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5005U KVM cable 196.9" (5 m) ATEN 2L5005U KVM cable 196.9" (5 m)
(show image)
2L-5005U 2L5005U 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5005P KVM cable 196.9" (5 m) ATEN 2L5005P KVM cable 196.9" (5 m)
(show image)
2L-5005P/C 2L5005P 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5003P KVM cable 118.1" (3 m) ATEN 2L5003P KVM cable 118.1" (3 m)
(show image)
2L-5003P/C 2L5003P 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 6ft USB KVM cable Black ATEN 6ft USB KVM cable Black
(show image)
2L-5002U 6ft USB 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-2L5002P/C ATEN AT-2L5002P/C
(show image)
2L-5002P/C AT-2L5002P/C 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-7D05U KVM cable Black 196.9" (5 m) ATEN 2L-7D05U KVM cable Black 196.9" (5 m)
(show image)
2L-7D05U DVI-D USB KVM Cable 5m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5205A KVM cable Black 196.9" (5 m) ATEN 2L5205A KVM cable Black 196.9" (5 m)
(show image)
2L-5205A 2L5205A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN USB KVM cable Black 118.1" (3 m) ATEN USB KVM cable Black 118.1" (3 m)
(show image)
2L-5003U USB KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 5 distributor(s)
España 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)