location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VB552 AV extender AV repeater Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VB552
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VB552 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792100925 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
standard (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VB552 AV extender AV repeater Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Uses Cat 5e cable to extend audio/video signal
  • - Extends the transmission range an extra 150m
  • - High-quality video - up to 1920x1200@60Hz at 30m, 1600x1200@60Hz at 150m, 1280x1024@60Hz at 200m
  • - Audio and serial enabled
  • - Two gain control modes for sharpest picture quality
  • - Video gain and compensation adjustable via OSD
  • - IR receiver for quick and easy video quality adjustment
  • - IR remote control for screen on/off and video adjustment at remote site
  • - Provide a RS-232 channel for selection*
  • - Follows VESA FDMI mount standard
  • - Supports DDC for the local monitor
  • - Supports VGA, SVGA, XGA, SXGA, UXGA and multisync monitors
  • - For use in combination with VS1504/VS1508 Audio/ Video splitter
  • - * Only one RS-232 channel can be selected at a time
Long product name ATEN VB552 AV extender AV repeater Black :
The short editorial description of ATEN VB552 AV extender AV repeater Black

VGA/Audio/RS-232 Cat 5 Repeater with Dual Output (1600 x 1200@150m)
More>>>
ATEN VB552 AV extender AV repeater Black:
The official marketing text of ATEN VB552 AV extender AV repeater Black as supplied by the manufacturer

The VB552 VGA Over Cat 5 Repeater +Audio is an audio/video signal extension device which is compatible with ATEN Cat 5 Audio/Video splitters. The VB552 extends the audio/video transmission range an extra 150m over Cat 5e (or higher) cables. The use of an additional repeater means the audio/video signals can be transmitted over even longer distances, up to 450m.

Furthermore, for longer distance installations where video signals may degrade, the VB552 has adjustable video gain and compensation controls to provide the sharpest video quality possible. An IR remote control also provides picture control at the remote site.
Rack-mountable, with two RS-232 channels on the unit for selection, and support for high video resolutions, the VB552 is the perfect solution to extend the range of your A/V and serial transmissions in any installation environment requiring VESA FDMI mount standards.

Short summary description ATEN VB552 AV extender AV repeater Black:
This short summary of the ATEN VB552 AV extender AV repeater Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VB552, 1920 x 1200 pixels, AV repeater, 7874" (200 m), Black

Long summary description ATEN VB552 AV extender AV repeater Black:
This is an auto-generated long summary of ATEN VB552 AV extender AV repeater Black based on the first three specs of the first five spec groups.

ATEN VB552. Type: AV repeater, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5e, Cat6. Operating voltage: 5.3 V. Dimensions (WxDxH): 5.47 x 3.16 x 1.13" (139 x 80.3 x 28.6 mm), Weight: 12.3 oz (350 g)

Features
Type *
AV repeater
Maximum resolution *
1920 x 1200 pixels
Cable types supported
Cat5e, Cat6
Maximum transfer distance
7874" (200 m)
Supported graphics resolutions
1280 x 1024 (SXGA), 1600 x 1200 (UXGA)
Product color
Black
Ports & interfaces
RJ-45 input ports
1
RJ-45 output ports
1
VGA (D-Sub) input ports
2
Audio (L/R) out
2
DC-in jack
Yes
Power
Operating voltage
5.3 V
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Dimensions (WxDxH)
5.47 x 3.16 x 1.13" (139 x 80.3 x 28.6 mm)
Weight
12.3 oz (350 g)
Packaging content
Manual
Yes
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)