location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson External Ethernet - USB print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External Ethernet Print Server - USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C824025
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:20:28
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson External Ethernet - USB print server Ethernet LAN :
The short editorial description of Epson External Ethernet - USB print server Ethernet LAN

USB,TCP/IP, AppleTalk, NDS mode, Win, Mac, Uni, NetWare, OS/2.
More>>>
Epson External Ethernet - USB print server Ethernet LAN:
The official marketing text of Epson External Ethernet - USB print server Ethernet LAN as supplied by the manufacturer

Easily share an Epson printer on a network

Automatically selects 10Base-T or 100Base-TX

Connects to the printer’s USB interface

Industry standard RJ-45 network connector

Print from Microsoft® Windows®, Apple® Macintosh®, UNIX and IBM® OS/2 applications

EpsonNet WinAssist/MacAssist/WebAssist configuration utilities for quickly and easy configuration

Supports TCP/IP, NetWare, NetBEUI, AppleTalk®, IPP and SNMP protocols

Internet Printing Protocol support



The Epson Net 10/100 Base TX External Printer Server (USB) connects to selected Epson printers to create a connection between the printer and a local area network.


Establishing a printer on the network easy using the Epson Net Win/Mac Assist utilities provided. It can be configured by direct connection to it's USB port or over the network.

It’s completely compatible with Microsoft® Windows®, Apple® Macintosh®, UNIX® and IBM® OS/2 operating systems and supports all the main Ethernet protocols like TCP/IP, NetWare, NetBEUI, AppleTalk®, IPP and SNMP.

The Epson Net 10/100 Base TX External Printer Server (USB) will blend into any modern office or studio environment with its sleek grey appearance. Equipped with a stable base to keep it upright the unit can be attached to a desk or work surface for improved security and has an industry standard security lock connection for added protection.

Short summary description Epson External Ethernet - USB print server Ethernet LAN:
This short summary of the Epson External Ethernet - USB print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson External Ethernet Print Server - USB, Ethernet LAN, 17.6 oz (500 g), 10 - 40 °C, 15 - 85%, -30 - 60 °C, 3.94 x 5.94 x 6.3" (100 x 151 x 160 mm)

Long summary description Epson External Ethernet - USB print server Ethernet LAN:
This is an auto-generated long summary of Epson External Ethernet - USB print server Ethernet LAN based on the first three specs of the first five spec groups.

Epson External Ethernet Print Server - USB. Network connection type: Ethernet LAN. Weight: 17.6 oz (500 g). Dimensions (WxDxH): 3.94 x 5.94 x 6.3" (100 x 151 x 160 mm), Supported protocols: TCP/IP,AppleTalk, Bindery, NDS, NetBEUI, Interface: RJ-45, USB

Network
Network connection type *
Ethernet LAN
Weight & dimensions
Weight
17.6 oz (500 g)
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
15 - 85%
Operational conditions
Storage temperature (T-T)
-30 - 60 °C
Other features
Dimensions (WxDxH)
3.94 x 5.94 x 6.3" (100 x 151 x 160 mm)
Supported protocols
TCP/IP,AppleTalk, Bindery, NDS, NetBEUI
Interface
RJ-45, USB
Non-operating relative humidity (non-condensing)
5 - 90%
Country Distributor
United Kingdom 1 distributor(s)