location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta -4906/4B

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
-4906/4B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04906 121 414 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4902580163846 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Varta -4906/4B
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AA Single-use battery
  • - Alkaline
  • - 1.5 V
  • - 4 pc(s)
Long product name Varta -4906/4B :
The short editorial description of Varta -4906/4B

Battery alkaline AA/LR6 1.5 V High Energy 4-blister
More>>>
Varta -4906/4B:
The official marketing text of Varta -4906/4B as supplied by the manufacturer

- VARTA power – for energy-hungry devices with high energy demands.
- Power „MADE IN GERMANY“ for all important battery types.
- Clear communication of recommended use by way of pictograms.
- „Made in Germany“ as the proof of origin on the blister front of the most important product types.
- Single Press Out enables easy opening of the pack and good storage for unused batteries.
- Performance statements on the packaging of the most important sizes AA / AAA demonstrate the product benefits to consumers and assist in orientation.

Short summary description Varta -4906/4B:
This short summary of the Varta -4906/4B data-sheet is auto-generated and uses the product title and the first six key specs.

Varta -4906/4B, Single-use battery, AA, Alkaline, 1.5 V, 4 pc(s), Blue, Gold

Long summary description Varta -4906/4B:
This is an auto-generated long summary of Varta -4906/4B based on the first three specs of the first five spec groups.

Varta -4906/4B. Battery type: Single-use battery, Battery size(s): AA, Battery technology: Alkaline. Height: 1.99" (50.5 mm), Diameter: 0.571" (1.45 cm), Weight: 0.84 oz (23.8 g). Package width: 3.15" (80 mm), Package depth: 0.646" (16.4 mm), Package height: 4.72" (120 mm). Battery form factor: Cylindrical, Type: LR6, Mignon, AA, AM3, MN1500, Stilo

Battery
Battery type *
Single-use battery
Battery size(s) *
AA
Battery technology *
Alkaline
Battery voltage *
1.5 V
Product color
Blue, Gold
Country of origin
Germany
Number of batteries included *
4 pc(s)
Weight & dimensions
Height
1.99" (50.5 mm)
Diameter
0.571" (1.45 cm)
Weight
0.84 oz (23.8 g)
Packaging data
Package width
3.15" (80 mm)
Package depth
0.646" (16.4 mm)
Package height
4.72" (120 mm)
Package weight
3.53 oz (100 g)
Package type
Blister
Logistics data
Harmonized System (HS) code
85068080
Other features
Battery form factor
Cylindrical
Type
LR6, Mignon, AA, AM3, MN1500, Stilo
Brand Image Article code product Stock Price from
Varta High Energy AA Single-use battery Alkaline Varta High Energy AA Single-use battery Alkaline
(show image)
04906 301 112 High Energy AA 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04906 Single-use battery AA Alkaline Varta 04906 Single-use battery AA Alkaline
(show image)
04906 301 124 04906 0.00
(excl. VAT)
0 (incl. VAT)
Varta High Energy AA Single-use battery Alkaline Varta High Energy AA Single-use battery Alkaline
(show image)
04906 110 414 High Energy AA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Nederland 1 distributor(s)
Lithuania 1 distributor(s)