Epson logo

Epson ERC-31 Mini Printer Fabric Ribbon, Black printer ribbon

Data-sheet quality:
created/standardized by Icecat
Product views:
243405
Info modified on:
13 Feb 2024, 19:10:07
Long product name Epson ERC-31 Mini Printer Fabric Ribbon, Black printer ribbon:

ERC-31 Mini Printer Fabric Ribbon, Black

Epson ERC-31 Mini Printer Fabric Ribbon, Black printer ribbon:

Comprising of a continuous loop of high strength fabric ribbon, the genuine EPSON ERC ribbon ensures trouble free operation of EPSON's range of EPOS terminals and mini-printers.

Short summary description Epson ERC-31 Mini Printer Fabric Ribbon, Black printer ribbon:

Epson ERC-31 Mini Printer Fabric Ribbon, Black, Epson M930 Epson TM930 Epson 950, Black, Black, China, Epson, 1.59 oz (45 g)

Long summary description Epson ERC-31 Mini Printer Fabric Ribbon, Black printer ribbon:

Epson ERC-31 Mini Printer Fabric Ribbon, Black. Compatibility: Epson M930 Epson TM930 Epson 950, Printing colors: Black, Product color: Black. Weight: 1.59 oz (45 g). Package width: 3.54" (90 mm), Package depth: 8.07" (205 mm), Package height: 1.18" (30 mm). Quantity per pallet: 1200 pc(s), Quantity per pallet layer: 240 pc(s), Minimum order quantity: 80 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.