location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 463953-001 power adapter/inverter Indoor 120 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
463953-001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
463953-001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327505846
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2024 14:34:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 463953-001 power adapter/inverter Indoor 120 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 120 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 18.5 V
  • - Purpose: Laptop AC-to-DC
  • - Detachable power connectors
  • - Black
Guarantee: 1 Year
Long product name HP 463953-001 power adapter/inverter Indoor 120 W Black :
The short editorial description of HP 463953-001 power adapter/inverter Indoor 120 W Black

AC Adapter, 120 W, 50-60Hz, 2.5A - 18.5VDC
More>>>
HP 463953-001 power adapter/inverter Indoor 120 W Black:
The official marketing text of HP 463953-001 power adapter/inverter Indoor 120 W Black as supplied by the manufacturer

AC Smart adapter (120 watt) - 100-240VAC input, 50-60Hz, 2.5A - 18.5VDC output, 6.5A, 120 watt, PFC - Requires separate 3-wire AC power cord with C5 connector - Does NOT include dongle for use with older, non-Smart compatible notebook PC`s

Short summary description HP 463953-001 power adapter/inverter Indoor 120 W Black:
This short summary of the HP 463953-001 power adapter/inverter Indoor 120 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 463953-001, Laptop, Indoor, 100-240 V, 50/60 Hz, 120 W, 18.5 V

Long summary description HP 463953-001 power adapter/inverter Indoor 120 W Black:
This is an auto-generated long summary of HP 463953-001 power adapter/inverter Indoor 120 W Black based on the first three specs of the first five spec groups.

HP 463953-001. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. AC outlets quantity: 1 AC outlet(s). Product color: Black

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
120 W
Output voltage *
18.5 V
Output current
6.5 A
Features
Detachable power connectors
Yes
Compatibility
HP Compaq 8510
Performance
AC outlets quantity
1 AC outlet(s)
Design
Product color *
Black
Logistics data
Harmonized System (HS) code
85044095
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBA1194 power adapter/inverter Indoor 120 W Black
(show image)
MBA1194 MBA1194 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)