location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SATAPOWADAP internal power cable 5.98" (0.152 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6in 4 Pin LP4 to SATA Power Cable Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATAPOWADAP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030796330 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:40:49
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com SATAPOWADAP internal power cable 5.98" (0.152 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5.98" (0.152 m)
  • - Molex (4-pin) Male Straight
  • - SATA 15-pin Straight
  • - Multicolor
Guarantee: Lifetime
Long product name StarTech.com SATAPOWADAP internal power cable 5.98" (0.152 m) :
The short editorial description of StarTech.com SATAPOWADAP internal power cable 5.98" (0.152 m)

StarTech.com 6in 4 Pin LP4 to SATA Power Cable Adapter - LP4 to SATA - 6in LP4 to SATA Cable - 4 pin to SATA power
More>>>
StarTech.com SATAPOWADAP internal power cable 5.98" (0.152 m):
The official marketing text of StarTech.com SATAPOWADAP internal power cable 5.98" (0.152 m) as supplied by the manufacturer

Power a Serial ATA hard drive from a conventional LP4 power supply connection

This 6in 4 Pin LP4to SATA power adapter cable features one 4 Pin LP4 male connector and one female SATA power connector, allowing you to power a Serial ATA hard drive from a conventional LP4 connection, eliminating the need to upgrade the computer power supply for compatibility with the SATA hard drive.

This LP4 to SATA adapter is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Compatible with both 2.5” and 3.5” Serial ATA Hard Drives allows the use of newer hard drives with older power supplies
- Backed by a StarTech.com lifetime warranty and free technical support

Short summary description StarTech.com SATAPOWADAP internal power cable 5.98" (0.152 m):
This short summary of the StarTech.com SATAPOWADAP internal power cable 5.98" (0.152 m) data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SATAPOWADAP, 5.98" (0.152 m), Molex (4-pin), SATA 15-pin, Male, Straight, Straight

Long summary description StarTech.com SATAPOWADAP internal power cable 5.98" (0.152 m):
This is an auto-generated long summary of StarTech.com SATAPOWADAP internal power cable 5.98" (0.152 m) based on the first three specs of the first five spec groups.

StarTech.com SATAPOWADAP. Cable length: 5.98" (0.152 m), Connector 1: Molex (4-pin), Connector 2: SATA 15-pin. Weight: 0.282 oz (8 g). Package width: 3.54" (90 mm), Package depth: 4.72" (120 mm), Package height: 0.394" (10 mm). Jacket material: Polyvinyl chloride (PVC)

Features
Cable length *
5.98" (0.152 m)
Connector 1 *
Molex (4-pin)
Connector 2 *
SATA 15-pin
Connector 1 gender
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product color
Multicolor
Certification
REACH, CE
Weight & dimensions
Weight
0.282 oz (8 g)
Packaging data
Package width
3.54" (90 mm)
Package depth
4.72" (120 mm)
Package height
0.394" (10 mm)
Package weight
0.423 oz (12 g)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Other features
Jacket material
Polyvinyl chloride (PVC)
Brand Image Article code product Stock Price from
StarTech.com PYO2LP4LSATR internal power cable 12" (0.305 m) StarTech.com PYO2LP4LSATR internal power cable 12" (0.305 m)
(show image)
PYO2LP4LSATR 12in LP4 to 2x Right Angle Latching SATA Power Y Cable Splitter - 4 Pin LP4 to Dual SATA 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATAPOWADAPR internal power cable 5.98" (0.152 m) StarTech.com SATAPOWADAPR internal power cable 5.98" (0.152 m)
(show image)
SATAPOWADAPR 6in 4 Pin LP4 to Right Angle SATA Power Cable Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)