location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec CHARGER-SPLIT mobile device charger GPS, Mobile phone, PDA White Cigar lighter Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CHARGER-SPLIT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHARGER-SPLIT
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2018 02:06:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points i-tec CHARGER-SPLIT mobile device charger GPS, Mobile phone, PDA White Cigar lighter Auto
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: GPS, Mobile phone, PDA
  • - Charger type: Auto
  • - Power source type: Cigar lighter
  • - White
  • - AC 12/24 Maximum output voltage: 24 V
Long product name i-tec CHARGER-SPLIT mobile device charger GPS, Mobile phone, PDA White Cigar lighter Auto :
The short editorial description of i-tec CHARGER-SPLIT mobile device charger GPS, Mobile phone, PDA White Cigar lighter Auto

Car-Ch@rger SPLIT, 2x CL, 2x USB A
More>>>
i-tec CHARGER-SPLIT mobile device charger GPS, Mobile phone, PDA White Cigar lighter Auto:
The official marketing text of i-tec CHARGER-SPLIT mobile device charger GPS, Mobile phone, PDA White Cigar lighter Auto as supplied by the manufacturer

This adapter will facilitate in the car recharging of up to four devices simultaneously. This is done via two CL plugs and two standard connectors USB of type A. Using it, you could simultaneously charge PDA/smart-phone/mobile telephone together with say an external module GPS. During a longer trip, none of your equipment shall lack the essential energy to operate properly.

Features
-Adapter content CL plugs and two standard connectors USB of type A.
-Ports enable separate charging.
-Both USB ports allow parallel and quick charging.
-USB port enables you to charge and use the device at once.

Short summary description i-tec CHARGER-SPLIT mobile device charger GPS, Mobile phone, PDA White Cigar lighter Auto:
This short summary of the i-tec CHARGER-SPLIT mobile device charger GPS, Mobile phone, PDA White Cigar lighter Auto data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec CHARGER-SPLIT, Auto, Cigar lighter, 24 V, White

Long summary description i-tec CHARGER-SPLIT mobile device charger GPS, Mobile phone, PDA White Cigar lighter Auto:
This is an auto-generated long summary of i-tec CHARGER-SPLIT mobile device charger GPS, Mobile phone, PDA White Cigar lighter Auto based on the first three specs of the first five spec groups.

i-tec CHARGER-SPLIT. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: GPS, Mobile phone, PDA. Input voltage: AC 12/24, Maximum output voltage: 24 V. USB 2.0 ports quantity: 2. Product color: White

Performance
Charger compatibility *
GPS, Mobile phone, PDA
Power source type *
Cigar lighter
USB 2.0 ports quantity
2
Charger type *
Auto
Design
Product color *
White
Power
Input voltage
AC 12/24
Maximum output voltage
24 V
Output current
9000 mA
Packaging data
Package dimensions (WxDxH)
6.69 x 5.51 x 3.15" (170 x 140 x 80 mm)
Package weight
5.22 oz (148 g)
Other features
Built-in battery
No
Brand Image Article code product Stock Price from
i-tec CHARGER-3 mobile device charger Mobile phone, MP3, MP4, PDA White AC Indoor i-tec CHARGER-3 mobile device charger Mobile phone, MP3, MP4, PDA White AC Indoor
(show image)
CHARGER-3 CHARGER-3 0.00
(excl. VAT)
0 (incl. VAT)
i-tec CHARGER-CAR mobile device charger Mobile phone, MP3, MP4, PDA White Cigar lighter Auto i-tec CHARGER-CAR mobile device charger Mobile phone, MP3, MP4, PDA White Cigar lighter Auto
(show image)
CHARGER-CAR CHARGER-CAR 0.00
(excl. VAT)
0 (incl. VAT)