location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X340 Laser A4 600 x 600 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X340
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20D0183 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X340 Laser A4 600 x 600 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 600 x 600 DPI
  • - A4 25 ppm
  • - Mono scanning Mono faxing
  • - Internal memory: 64 MB 150 MHz
  • - 35.9 lbs (16.3 kg)
Guarantee: One Year OnSite Repair, Next Business Day response time.
Long product name Lexmark X340 Laser A4 600 x 600 DPI 25 ppm :
The short editorial description of Lexmark X340 Laser A4 600 x 600 DPI 25 ppm

X340 MFP, Laser, Monochrome, 25 ppm, 600 x 600 dpi, 64 MB, 33.6 Kbps modem speed
More>>>
Lexmark X340 Laser A4 600 x 600 DPI 25 ppm:
The official marketing text of Lexmark X340 Laser A4 600 x 600 DPI 25 ppm as supplied by the manufacturer

Affordable and very easy to use, the Lexmark X340 is the ideal solution for budget-sensitive desktop users that demand high-speed mono laser printing, copying, faxing and colour scanning – all in a single, space-saving device. More productivity: Use the 50-page Automatic Document Feeder to fax, scan and copy documents with ease – and zip through print runs as fast as 25 ppm!

More simplicity: Send faxes in just seconds thanks to the multiple speed-dial shortcuts, and simplify maintenance tasks with the intuitive 2-line backlit display.

More scanning capabilities: Scan colour documents directly to various PC applications and file types, including Word, PowerPoint, PDF and even editable text formats.

Features:

Faxing, as easy as 1, 2, 3
- Three seconds or less! That's how fast the Lexmark X340 can transmit a fax, thanks to its high-speed 33.6Kbps modem. Just load a stack of originals into the 50-sheet Automatic Document Feeder, press one of the 10 speed-dial buttons, and let the X340 go to work for you!

Multitalented colour scanning
- With its wide flatbed scanner and adjustable lid, the Lexmark X340 is perfect for scanning bound materials, like open books and reports. Use the included software to digitise hardcopy text into editable form, and import colour images into a wide range of applications and file formats.

Short summary description Lexmark X340 Laser A4 600 x 600 DPI 25 ppm:
This short summary of the Lexmark X340 Laser A4 600 x 600 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X340, Laser, 600 x 600 DPI, Mono scanning, Mono faxing, A4

Long summary description Lexmark X340 Laser A4 600 x 600 DPI 25 ppm:
This is an auto-generated long summary of Lexmark X340 Laser A4 600 x 600 DPI 25 ppm based on the first three specs of the first five spec groups.

Lexmark X340. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (black, normal)
10 s
Copying
Copying *
No
Copy speed (black, normal quality, A4)
25 cpm
Scanning
Scanning *
Mono scanning
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
15000 pages per month
Digital sender
No
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper handling optional/input
550-Sheet Drawer
Paper handling standard/input
Single Sheet Manual Feed Slot, 250-Sheet Input Tray
Paper handling standard/output
150-Sheet Output Bin, Single Sheet Exit
Network
Network integrated ports
Lexmark N4000e, Lexmark N4050e, External 802.11g Wireless, External Gigabit Ethernet
Performance
Internal memory *
64 MB
Performance
Processor frequency
150 MHz
Sound pressure level (printing)
27 dB
Design
Market positioning *
Business
Operational conditions
Recommended operating temperature range (T-T)
16 - 32 °C
Certificates
Certification
Energy Star, CSA, ICES Class A, BSMI Class A, VCCI Class A, FCC Class A, UL 60950-1, IEC 320-1, ECMA-74, CE Class A, CB IEC 60950 1, IEC 61000-3-2, -3-3, EN 55022, EN 55024, CISPIR 22 Class A, GS (TÜV)-EN 60950-1, SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick Class A, CCC Class A, RPC, PSB, MIC, EK - K60950
Weight & dimensions
Weight
35.9 lbs (16.3 kg)
Other features
I/O ports
USB 2.0
Dimensions (WxDxH)
20.5 x 20.9 x 15.5" (521 x 530 x 394 mm)
Standard media sizes
10 Envelope, 7 3/4 Envelope, 9 Envelope, A4, A5, B5 Envelope, C5 Envelope, DL Envelope, Executive,Folio, JIS-B5,Legal, Letter, Statement.
Media types supported
Card Stock, Envelopes, Paper Labels, Plain Paper, Transparencies
Image scaling/enlargement range
25–400 %
Compatible operating systems
Microsoft Windows 2000 (Professional/Server/Advanced Server)/XP (Home, Professional)/Server 2003 (Standard, Enterprise)/XP Professional x64/Server 2003 (Standard, Enterprise) running Terminal Server/2000 Server running Terminal Services/Server 2003 (Standard, Enterprise) x64 Edition/Server 2003 x64 Edition/(Standard, Enterprise) running Terminal Services
All-in-one functions
Fax, Scan
Color all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:17:17
Uk has collected 3 expert reviews for Lexmark X340 Laser A4 600 x 600 DPI 25 ppm and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-13 20:17:17
Lexmarks laser MFPs can look old-fashioned, but its well-built devices are often a reliable budget choice. Although the X340s bundled driver disc doesnt support Vista and its squat styling looks dated, the low price and built-in fax make it a tem...
60%
Country Distributor
United Kingdom 1 distributor(s)