KYOCERA logo

KYOCERA FS -1118MFP Laser A4 600 x 600 DPI 18 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140474
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
1 year
Long product name KYOCERA FS -1118MFP Laser A4 600 x 600 DPI 18 ppm:

FS-1118MFP

KYOCERA FS -1118MFP Laser A4 600 x 600 DPI 18 ppm:

The small multi-function device that’s big on performance.
The rapid 18ppm print and copy speeds and full colour scanning create a versatile machine that can meet all the major input and output requirements of most businesses. Kyocera’s unique ECOSYS technology allows means that the FS-1118MFP to benefits from a long life drum, reducing preventative maintenance to an absolute minimum. With the highly competitive cost per page the FS-1118MFP is truly an attractive proposition for those demanding professional input and output but with a limited budget.

- 18ppm multifunctional laser printer
- Fast 1200dpi for speed and quality
- 550 sheet maximum paper capacity
- Network connectivity as standard
- 96MB RAM as standard (expandable to 320MB)
- Full colour scanning
- Optional fax functionality
- Time to first print less than 8 seconds

Short summary description KYOCERA FS -1118MFP Laser A4 600 x 600 DPI 18 ppm:

KYOCERA FS -1118MFP, Laser, 600 x 600 DPI, Color scanning, A4

Long summary description KYOCERA FS -1118MFP Laser A4 600 x 600 DPI 18 ppm:

KYOCERA FS -1118MFP. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Scanning: Color scanning. Maximum ISO A-series paper size: A4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.