location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Intel Xeon Silver 4110 processor 2.1 GHz 11 MB L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon Silver 4110
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
338-BLTT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184035504 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 297437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2024 16:23:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Intel Xeon Silver 4110 processor 2.1 GHz 11 MB L3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Xeon Silver 4110 2.1 GHz
  • - 11 MB L3 LGA 3647 (Socket P)
  • - Processor cores: 8 14 nm 64-bit 85 W
  • - Maximum internal memory supported by processor: 768 GB DDR4-SDRAM
Long product name DELL Intel Xeon Silver 4110 processor 2.1 GHz 11 MB L3 :
The short editorial description of DELL Intel Xeon Silver 4110 processor 2.1 GHz 11 MB L3

Intel Xeon Silver 4110, 11M Cache, 2.1 GHz, 85W TDP, FCLGA3647
More>>>
DELL Intel Xeon Silver 4110 processor 2.1 GHz 11 MB L3:
The official marketing text of DELL Intel Xeon Silver 4110 processor 2.1 GHz 11 MB L3 as supplied by the manufacturer

The Intel Xeon® Silver 4110 2.1 GHz Eight Core Processor enhances the performance and the speed of your system. Additionally, the Virtualization Technology enables migration of more environments. It supports enhanced SpeedStep® technology that allows tradeoffs to be made between performance and power consumption.

Its Thermal Monitoring Technologies protect the processor package and the system from thermal failure through several thermal management features. The VT-x with Extended Page Tables (EPT) also known as Second Level Address Translation (SLAT), provides acceleration for memory intensive virtualized applications. Packed with more features, the Xeon Silver 4110 2.1 GHz Eight Core Processor is the ideal choice for virtually all of your data demanding or standard enterprise infrastructure applications.

Short summary description DELL Intel Xeon Silver 4110 processor 2.1 GHz 11 MB L3:
This short summary of the DELL Intel Xeon Silver 4110 processor 2.1 GHz 11 MB L3 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Intel Xeon Silver 4110, Intel Xeon Silver, LGA 3647 (Socket P), 14 nm, 2.1 GHz, 64-bit, 1st Generation Intel® Xeon® Scalable

Long summary description DELL Intel Xeon Silver 4110 processor 2.1 GHz 11 MB L3:
This is an auto-generated long summary of DELL Intel Xeon Silver 4110 processor 2.1 GHz 11 MB L3 based on the first three specs of the first five spec groups.

DELL Intel Xeon Silver 4110. Processor family: Intel Xeon Silver, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX, AVX 2.0, AVX-512, SSE4.2, Scalability: 2S. Compatibility: PowerEdge C6420 PowerEdge FC640 PowerEdge M640 PowerEdge R440 PowerEdge R540 PowerEdge R640...

The story is currently unavailable. Please, contact us.
Processor
Processor generation
1st Generation Intel® Xeon® Scalable
Processor model *
4110
Processor base frequency *
2.1 GHz
Processor family *
Intel Xeon Silver
Processor cores *
8
Processor socket *
LGA 3647 (Socket P)
Component for
Server/workstation
Processor lithography *
14 nm
Processor series
Intel Xeon Silver 4000 Series
Processor threads
16
Processor operating modes *
64-bit
Processor boost frequency
3 GHz
Processor cache
11 MB
Processor cache type
L3
Thermal Design Power (TDP)
85 W
Cooler included *
No
Stepping
U0
Bus type
UPI
Processor codename
Skylake
Memory
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
Memory channels *
Hexa-channel
ECC
Yes
Graphics
On-board graphics card *
No
Features
Execute Disable Bit
Yes
Market segment
Server
Maximum number of PCI Express lanes
48
PCI Express slots version
3.0
Supported instruction sets
AVX, AVX 2.0, AVX-512, SSE4.2
Features
Scalability
2S
Embedded options available
Yes
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® AES New Instructions (Intel® AES-NI)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
Yes
Intel® Speed Shift Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Turbo Boost Max Technology 3.0
No
Intel® Optane™ Memory Ready
No
Intel® vPro™ Platform Eligibility
Yes
Operational conditions
Tcase
77 °C
Logistics data
Harmonized System (HS) code
85423119
Other features
Compatibility
PowerEdge C6420 PowerEdge FC640 PowerEdge M640 PowerEdge R440 PowerEdge R540 PowerEdge R640 PowerEdge R740 PowerEdge R740XD PowerEdge T440 PowerEdge T640
Source Testseek summary Average rating
Reviews
Updated:
2018-08-25 09:07:32
Uk has collected 1 expert review for DELL Intel Xeon Silver 4110 processor 2.1 GHz 11 MB L3 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
servethehome.com
Updated:
2018-08-25 09:07:32
At around $500, the Intel Xeon Silver 4110 is a thoroughly mainstream part. It features 8 cores / 16 threads along with low power operation. If you are looking for a lower-end server, the Intel Xeon Silver 4110 is going to be a strong option. The pricing...
Bottom line Intel's market positioning with the Silver 4110 is clear. It is meant for the low power server segment. The power consumption was a bit of a surprise. Given the TDP of the chip and the platform's Lewisburg PCH, we were expecting it to use significantly mo...
0%
Country Distributor
Nederland 5 distributor(s)
Portugal 1 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Suomi 1 distributor(s)
Deutschland 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL Intel Xeon Silver 4110 processor 2.1 GHz 11 MB L3:
Disclaimer

Actual configuration might differ from illustration