location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 10ft DVI-I DVI cable 118.1" (3 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10 ft DVI-I Dual Link Digital Analog Monitor Cable M/M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVIIDMM10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030808507 show
Category: DVI Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com 10ft DVI-I DVI cable 118.1" (3 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - DVI-I
  • - DVI-I
  • - Black
Guarantee: Lifetime Warranty
Long product name StarTech.com 10ft DVI-I DVI cable 118.1" (3 m) Black :
The short editorial description of StarTech.com 10ft DVI-I DVI cable 118.1" (3 m) Black

StarTech.com 10 ft DVI-I Dual Link Digital Analog Monitor Cable M/M - Male to Male DVI-I Dual Link Cable - Black 10 Feet - 2560x1600
More>>>
StarTech.com 10ft DVI-I DVI cable 118.1" (3 m) Black:
The official marketing text of StarTech.com 10ft DVI-I DVI cable 118.1" (3 m) Black as supplied by the manufacturer

Provides a high speed, crystal clear connection between your DVI devices

The DVIIDMM10 10ft DVI-I Dual Link cable features 2 male DVI-I (29-pin) connectors and provides a reliable connection between your desktop or laptop computer and a DVI-I monitor or projector.

The 10ft DVI-I male to male cable supports resolutions of up to 2560x1600 and transmission rates of up to 9.9 Gbits/sec, and is fully compliant with DVI DDWG standards.

Designed and constructed for maximum durability, this high quality video cable is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Molded connectors with strain relief maintain a durable connection, helping to prevent damage to the connectors, for long term, error-free DVI to DVI video performance
- Guaranteed reliability

Short summary description StarTech.com 10ft DVI-I DVI cable 118.1" (3 m) Black:
This short summary of the StarTech.com 10ft DVI-I DVI cable 118.1" (3 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 10ft DVI-I, 118.1" (3 m), DVI-I, DVI-I, Black, 9.9 Gbit/s, Male/Male

Long summary description StarTech.com 10ft DVI-I DVI cable 118.1" (3 m) Black:
This is an auto-generated long summary of StarTech.com 10ft DVI-I DVI cable 118.1" (3 m) Black based on the first three specs of the first five spec groups.

StarTech.com 10ft DVI-I. Cable length: 118.1" (3 m), Connector 1: DVI-I, Connector 2: DVI-I. Weight: 15.8 oz (449 g), Package width: 0.992" (25.2 mm), Package depth: 5.59" (142 mm)

Features
Cable length *
118.1" (3 m)
Connector 1 *
DVI-I
Connector 2 *
DVI-I
Product color *
Black
Data transfer rate
9.9 Gbit/s
AWG wire size
28
Connector gender
Male/Male
Weight & dimensions
Weight
15.8 oz (449 g)
Package width
0.992" (25.2 mm)
Package depth
5.59" (142 mm)
Package height
15" (380 mm)
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)