StarTech.com logo

StarTech.com 2 Port IEEE-1394 FireWire PCI Card with Digital Video Editing Kit 400 Mbit/s

Data-sheet quality:
created/standardized by Icecat
Product views:
45270
Info modified on:
04 Apr 2019, 06:19:18
Guarantee:
Lifetime
Long product name StarTech.com 2 Port IEEE-1394 FireWire PCI Card with Digital Video Editing Kit 400 Mbit/s:

2 Port IEEE-1394 FireWire PCI Card with Digital Video Editing Kit

StarTech.com 2 Port IEEE-1394 FireWire PCI Card with Digital Video Editing Kit 400 Mbit/s:

Harness the power of FireWire with StarTech.com’s PCI1394_2 digital video editing kit. This complete kit allows you to connect iPods, MP3 players, portable drives, digital camcorders and more to your desktop computer. As well, the card supports hot-swapping, so you’ll be able to plug, unplug, and swap your FireWire peripherals with ease. The kit includes a 5 foot FireWire cable and a copy of ULEAD's VideoStudio SE Basic video editing software, making it easy to capture and edit video from your digital video camcorder.
Guaranteed to work with both PCs and Macs, the PCI1394_2 is backed by StarTech.com’s lifetime warranty and FREE LIFETIME tech support.
WHQL Certified - Designed to work with Microsoft Windows XP

Short summary description StarTech.com 2 Port IEEE-1394 FireWire PCI Card with Digital Video Editing Kit 400 Mbit/s:

StarTech.com 2 Port IEEE-1394 FireWire PCI Card with Digital Video Editing Kit, Wired, PCI, 400 Mbit/s

Long summary description StarTech.com 2 Port IEEE-1394 FireWire PCI Card with Digital Video Editing Kit 400 Mbit/s:

StarTech.com 2 Port IEEE-1394 FireWire PCI Card with Digital Video Editing Kit. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 400 Mbit/s

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.