location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6 ft. Straight Through Serial/Parallel Cable DB25 M/F signal cable 72" (1.83 m) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft Straight Through DB25 Serial/Parallel Cable - M/F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC6MF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030772532 show
Category:
A cable designed to carry current of less than one ampere per conductor.
Signal Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com 6 ft. Straight Through Serial/Parallel Cable DB25 M/F signal cable 72" (1.83 m) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 72" (1.83 m)
  • - DB25 Male, DB25 Female
  • - Gray
Guarantee: Lifetime Warranty
Long product name StarTech.com 6 ft. Straight Through Serial/Parallel Cable DB25 M/F signal cable 72" (1.83 m) Gray :
The short editorial description of StarTech.com 6 ft. Straight Through Serial/Parallel Cable DB25 M/F signal cable 72" (1.83 m) Gray

StarTech.com 6 ft Straight Through DB25 Serial/Parallel Cable - M/F
More>>>
StarTech.com 6 ft. Straight Through Serial/Parallel Cable DB25 M/F signal cable 72" (1.83 m) Gray:
The official marketing text of StarTech.com 6 ft. Straight Through Serial/Parallel Cable DB25 M/F signal cable 72" (1.83 m) Gray as supplied by the manufacturer

This 6ft Straight Through Serial/Parallel Cable features one DB25 male and one DB25 female connector, providing a simple connection between a PC serial port and a serial/parallel modem, switchbox, printer etc.

Designed to provide a durable and reliable serial or parallel device connection, the 6ft Straight Through cable is constructed of high quality materials and backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Extend the distance between your computer and switchbox or modem by up to 6 feet
- Easy to use and install
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com 6 ft. Straight Through Serial/Parallel Cable DB25 M/F signal cable 72" (1.83 m) Gray:
This short summary of the StarTech.com 6 ft. Straight Through Serial/Parallel Cable DB25 M/F signal cable 72" (1.83 m) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6 ft. Straight Through Serial/Parallel Cable DB25 M/F, 72" (1.83 m), DB25 Male, DB25 Female, Gray, 0.512" (13 mm), 4.65" (118 mm), 8.66" (220 mm)

Long summary description StarTech.com 6 ft. Straight Through Serial/Parallel Cable DB25 M/F signal cable 72" (1.83 m) Gray:
This is an auto-generated long summary of StarTech.com 6 ft. Straight Through Serial/Parallel Cable DB25 M/F signal cable 72" (1.83 m) Gray based on the first three specs of the first five spec groups.

StarTech.com 6 ft. Straight Through Serial/Parallel Cable DB25 M/F. Cable length: 72" (1.83 m), Connector(s): DB25 Male, DB25 Female, Product color: Gray. Package width: 0.512" (13 mm), Package depth: 4.65" (118 mm), Package height: 8.66" (220 mm)

Features
Cable length *
72" (1.83 m)
Connector(s)
DB25 Male, DB25 Female
Product color
Gray
Packaging data
Package width
0.512" (13 mm)
Package depth
4.65" (118 mm)
Package height
8.66" (220 mm)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)