location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3 ft for Canon, Sony, & Hewlett Packard Digital Camera USB cable 35.8" (0.91 m) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 ft Mini USB 2.0 Cable - A to Mini B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2HABM3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030802222 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime Warranty
Long product name StarTech.com 3 ft for Canon, Sony, & Hewlett Packard Digital Camera USB cable 35.8" (0.91 m) Gray :
The short editorial description of StarTech.com 3 ft for Canon, Sony, & Hewlett Packard Digital Camera USB cable 35.8" (0.91 m) Gray

StarTech.com 3 ft Mini USB 2.0 Cable - A to Mini B
More>>>
StarTech.com 3 ft for Canon, Sony, & Hewlett Packard Digital Camera USB cable 35.8" (0.91 m) Gray:
The official marketing text of StarTech.com 3 ft for Canon, Sony, & Hewlett Packard Digital Camera USB cable 35.8" (0.91 m) Gray as supplied by the manufacturer

This high quality USB A to Mini B Cable provides one (4-pin) USB Type A male connector and one Mini B (5-pin) male connector, and can support data high speed USB 2.0 transfer rates of up to 480Mbps.

A high quality replacement cable for connecting your USB Mini-B compatible digital camera (Canon, Sony, Hewlett Packard) to a host computer, this USB A to Mini B cable also delivers a cost-effective way to maximize the file transfer performance of your MP3 player, PDA, or digital camcorder.

Expertly designed and constructed of only top quality materials, the A to Mini B USB 2.0 cable provides pure digital data transfers for sharper, more natural images and sound at higher speeds and is backed by our Lifetime Warranty.

The StarTech.com Advantage

- Spend less time waiting and more time downloading pictures, MP3 files and digital videos with StarTech.com’s ultra fast Mini B USB cables
- Instantly e-mail pictures and videos to your friends and loved ones by downloading picture files from your digital camera to your PC
- Upgrading your USB cable is the most cost effective way to maximize your digital camera’s performance
- An ideal replacement USB cable for improved AV quality
- Transmits pure digital data for sharper, richer and more natural picture quality and sound

Short summary description StarTech.com 3 ft for Canon, Sony, & Hewlett Packard Digital Camera USB cable 35.8" (0.91 m) Gray:
This short summary of the StarTech.com 3 ft for Canon, Sony, & Hewlett Packard Digital Camera USB cable 35.8" (0.91 m) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3 ft USB Cable for Canon, Sony, & Hewlett Packard Digital Camera, 35.8" (0.91 m), Gray

Long summary description StarTech.com 3 ft for Canon, Sony, & Hewlett Packard Digital Camera USB cable 35.8" (0.91 m) Gray:
This is an auto-generated long summary of StarTech.com 3 ft for Canon, Sony, & Hewlett Packard Digital Camera USB cable 35.8" (0.91 m) Gray based on the first three specs of the first five spec groups.

StarTech.com 3 ft USB Cable for Canon, Sony, & Hewlett Packard Digital Camera. Cable length: 35.8" (0.91 m). Product color: Gray

Features
Product color *
Gray
Weight & dimensions
Cable length *
35.8" (0.91 m)
Packaging data
Package width
4.92" (125 mm)
Package depth
8.86" (225 mm)
Package height
0.354" (9 mm)
Package weight
0.952 oz (27 g)
Brand Image Article code product Stock Price from
StarTech.com USBMUSBFM1 USB cable 11.8" (0.3 m) USB A Mini-USB B Black StarTech.com USBMUSBFM1 USB cable 11.8" (0.3 m) USB A Mini-USB B Black
(show image)
USBMUSBFM1 1 ft Mini USB 2.0 Cable - USB A to Mini B F/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)