location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 40X3412 printer drum Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40X3412
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40X3412 show
Show alternative article codes used in the online market place
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jan 2019 09:53:06
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Lexmark 40X3412 printer drum Original:
This short summary of the Lexmark 40X3412 printer drum Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 40X3412, Original, C 500/500 N/Optra C 500/500 N/X 500/500 N/502 N, 7.01" (178 mm), 15" (381 mm), 9.02" (229 mm)

Long summary description Lexmark 40X3412 printer drum Original:
This is an auto-generated long summary of Lexmark 40X3412 printer drum Original based on the first three specs of the first five spec groups.

Lexmark 40X3412. Type: Original, Compatibility: C 500/500 N/Optra C 500/500 N/X 500/500 N/502 N. Width: 7.01" (178 mm), Depth: 15" (381 mm), Height: 9.02" (229 mm)

Features
Compatibility *
C 500/500 N/Optra C 500/500 N/X 500/500 N/502 N
Type *
Original
Weight & dimensions
Width
7.01" (178 mm)
Depth
15" (381 mm)
Height
9.02" (229 mm)
Country Distributor
United Kingdom 1 distributor(s)