location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C540X32G developer unit 30000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C540X32G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C540X32G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646097192 show
Category:
Component in laser printers linking the toner to the drum.
Developer Units Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 16:26:02
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark C540X32G developer unit 30000 pages :
The short editorial description of Lexmark C540X32G developer unit 30000 pages

C540, C543, C544, X543, X544 Cyan Developer Unit
More>>>
Lexmark C540X32G developer unit 30000 pages:
The official marketing text of Lexmark C540X32G developer unit 30000 pages as supplied by the manufacturer

Yield: Up to 30,000 pages based on approximately 5% coverage per color at factory default settings.

-True: Accurate technology. Genuine quality. Environmental focus. It's our nature.
-Image: Crisp print. Professional documents. Great Impressions. Project your character.
-Always: Dependable. Page after page. Year after year. Count on Lexmark.

Short summary description Lexmark C540X32G developer unit 30000 pages:
This short summary of the Lexmark C540X32G developer unit 30000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C540X32G, 30000 pages, Laser, C540, C543, C544, X543, X544, 30 oz (850 g), 182 pc(s), 1 pc(s)

Long summary description Lexmark C540X32G developer unit 30000 pages:
This is an auto-generated long summary of Lexmark C540X32G developer unit 30000 pages based on the first three specs of the first five spec groups.

Lexmark C540X32G. Page yield: 30000 pages, Print technology: Laser, Compatibility: C540, C543, C544, X543, X544. Package weight: 30 oz (850 g). Quantity per pallet: 182 pc(s), Minimum order quantity: 1 pc(s), Quantity per EUR-pallet: 140 pc(s). Archival storage life: 2 year(s)

Features
Page yield
30000 pages
Archival storage life
2 year(s)
Print technology
Laser
Compatibility
C540, C543, C544, X543, X544
Packaging data
Package weight
30 oz (850 g)
Logistics data
Quantity per pallet
182 pc(s)
Minimum order quantity
1 pc(s)
Quantity per EUR-pallet
140 pc(s)
EUR-pallet weight
297.6 lbs (135 kg)
Harmonized System (HS) code
84439990
Country Distributor
Magyarország 2 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
United States 1 distributor(s)