location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C540X31G toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C540X31G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C540X31G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646097185 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 16:26:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark C540X31G toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 30000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark C540X31G toner cartridge 1 pc(s) Original Black :
The short editorial description of Lexmark C540X31G toner cartridge 1 pc(s) Original Black

30000 pages, Black, 850g
More>>>
Lexmark C540X31G toner cartridge 1 pc(s) Original Black:
The official marketing text of Lexmark C540X31G toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

Professional Color, with Even Greater Rewards
Yield: Up to 30,000 pages based on approximately 5% coverage per color at factory default settings.

Lexmark Cartridge Collection Program
Lexmark Cartridge Collection Program includes various methods of return and sponsors unique collection partnerships around the world. Collection programs are always free to the consumer and are designed to be easy to use. Country-specific instructions and shipping labels are available online. Empty cartridges may also be returned through participating Lexmark authorised supplies resellers.

Short summary description Lexmark C540X31G toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark C540X31G toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C540X31G, 30000 pages, Black, 1 pc(s)

Long summary description Lexmark C540X31G toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark C540X31G toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark C540X31G. Black toner page yield: 30000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Lexmark C540, C543, C544, X543, X544
Quantity per pack *
1 pc(s)
Black toner page yield *
30000 pages
Type *
Original
Printing colors *
Black
Weight & dimensions
Package weight
30 oz (850 g)
Logistics data
Harmonized System (HS) code
84439990
EUR-pallet weight
297.6 lbs (135 kg)
Quantity per pallet
182 pc(s)
Quantity per EUR-pallet
140 pc(s)
Other features
Package dimensions (WxDxH)
14.6 x 4.53 x 6.5" (370 x 115 x 165 mm)
Print technology
Laser printing
Archival storage life
2 year(s)
Minimum order quantity
1 pc(s)
Country Distributor
Magyarország 2 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
United States 1 distributor(s)