location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USBFAB_6 USB cable USB 2.0 70.9" (1.8 m) USB A USB B Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft Beige A to B USB 2.0 Cable - M/M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBFAB_6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030779982 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:46:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com USBFAB_6 USB cable USB 2.0 70.9" (1.8 m) USB A USB B Beige
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 70.9" (1.8 m)
  • - USB A Straight Male
  • - USB B Straight Male
  • - USB 2.0 480 Mbit/s
  • - Beige
  • - 1 pc(s)
Guarantee: Lifetime Warranty
Long product name StarTech.com USBFAB_6 USB cable USB 2.0 70.9" (1.8 m) USB A USB B Beige :
The short editorial description of StarTech.com USBFAB_6 USB cable USB 2.0 70.9" (1.8 m) USB A USB B Beige

StarTech.com 6 ft Beige A to B USB 2.0 Cable - M/M - 6ft type a to b USB Cable - 6ft a to b USB 2.0 Cable - 6ft a to b USB Cable
More>>>
StarTech.com USBFAB_6 USB cable USB 2.0 70.9" (1.8 m) USB A USB B Beige:
The official marketing text of StarTech.com USBFAB_6 USB cable USB 2.0 70.9" (1.8 m) USB A USB B Beige as supplied by the manufacturer

Connect USB 2.0 peripherals to your computer

The USBFAB_6 6ft USB A-to-B cable features one USB 'A' male connector and one USB 'B' male connector, providing a high quality connection to USB 2.0 peripherals such as USB printers, scanners or external USB hard drives.

Constructed of only top quality materials and expertly designed for durability, this USB 2.0 A-B cable is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Guaranteed reliability

Short summary description StarTech.com USBFAB_6 USB cable USB 2.0 70.9" (1.8 m) USB A USB B Beige:
This short summary of the StarTech.com USBFAB_6 USB cable USB 2.0 70.9" (1.8 m) USB A USB B Beige data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USBFAB_6, 70.9" (1.8 m), USB A, USB B, USB 2.0, Male/Male, Beige

Long summary description StarTech.com USBFAB_6 USB cable USB 2.0 70.9" (1.8 m) USB A USB B Beige:
This is an auto-generated long summary of StarTech.com USBFAB_6 USB cable USB 2.0 70.9" (1.8 m) USB A USB B Beige based on the first three specs of the first five spec groups.

StarTech.com USBFAB_6. Cable length: 70.9" (1.8 m). Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Product color: Beige

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Reversible connectors
No
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Product color *
Beige
Features
Plug and Play
Yes
Weight & dimensions
Cable length *
70.9" (1.8 m)
Weight
2.82 oz (80 g)
Packaging data
Package width
4.92" (125 mm)
Package depth
8.86" (225 mm)
Package height
0.63" (16 mm)
Package weight
2.36 oz (67 g)
Packaging content
Quantity per pack *
1 pc(s)
Other features
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
StarTech.com 6 ft USB 2.0 USB cable 72" (1.83 m) USB A Beige StarTech.com 6 ft USB 2.0 USB cable 72" (1.83 m) USB A Beige
(show image)
USBEXTAA-6 6 ft USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)