location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL360 G6 CTO Intel® 5520 Rack (1U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL360 G6 CTO
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
484184-B21 show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2021 18:37:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE ProLiant DL360 G6 CTO Intel® 5520 Rack (1U)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (1U) Intel® 5520
  • - Number of processors supported: 2
  • - Number of DIMM slots: 12
  • - Number of storage drives supported: 4
  • - Hot-swap HDD bays
  • - USB 2.0 ports quantity: 3 Ethernet LAN (RJ-45) ports: 2
Long product name HPE ProLiant DL360 G6 CTO Intel® 5520 Rack (1U) :
The short editorial description of HPE ProLiant DL360 G6 CTO Intel® 5520 Rack (1U)

4 bay Hot-Plug SAS/SATA Drives, Smart Array P410i/Zero Memory Controller, NC382i Dual Port Multifunction Gigabit Server Adapter, Lights-Out 2 (iLO 2) embedded, 1 Internal Secure Digital (SD) slot, 3 fan modules, 1U Rack (1.75")
More>>>
Short summary description HPE ProLiant DL360 G6 CTO Intel® 5520 Rack (1U):
This short summary of the HPE ProLiant DL360 G6 CTO Intel® 5520 Rack (1U) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL360 G6 CTO, Intel® 5520, Intel, Intel® Xeon®, E5500, L5500, X5500, X5600, DDR3-SDRAM, 800,1066,1333 MHz

Long summary description HPE ProLiant DL360 G6 CTO Intel® 5520 Rack (1U):
This is an auto-generated long summary of HPE ProLiant DL360 G6 CTO Intel® 5520 Rack (1U) based on the first three specs of the first five spec groups.

HPE ProLiant DL360 G6 CTO. Motherboard chipset: Intel® 5520, Processor family: Intel, Compatible processor series: Intel® Xeon®. Supported memory types: DDR3-SDRAM, Supported RDIMM clock speeds: 800,1066,1333 MHz, Supported UDIMM clock speeds: 800,1066,1333 MHz. Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA, Storage controller: HP Smart Array P410i. Maximum graphics card memory: 32 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, LAN controller: HP NC382i

Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 01:47:14
Uk has collected 1 expert review for HPE ProLiant DL360 G6 CTO Intel® 5520 Rack (1U) and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2013-04-01 01:47:10
Dell's PowerEdge R610 bowled us over when we reviewed it, and since the DL360 G6 is its direct competitor it's going to need something special to further impress. The DL360 supports Intel's new 5500 Series "Nehalem" processors. Representing an entirely...
Bottom line HP's new sixth-generation rack server delivers an excellent range of features with plenty of storage and expansion potential, plus a keen eye on value and power management...
83%