location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pure AV Audio Splitter 0.9m audio cable 35.4" (0.9 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pure AV Check ‘Pure AV’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Audio Splitter 0.9m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV20600EA03
Category: Audio Cables Check ‘Pure AV’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pure AV: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2021 17:59:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Pure AV Audio Splitter 0.9m audio cable 35.4" (0.9 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 35.4" (0.9 m)
  • - Male
  • - Male
  • - Black
Long product name Pure AV Audio Splitter 0.9m audio cable 35.4" (0.9 m) Black :
The short editorial description of Pure AV Audio Splitter 0.9m audio cable 35.4" (0.9 m) Black

Audio Splitter 0.9m
More>>>
Short summary description Pure AV Audio Splitter 0.9m audio cable 35.4" (0.9 m) Black:
This short summary of the Pure AV Audio Splitter 0.9m audio cable 35.4" (0.9 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Pure AV Audio Splitter 0.9m, Male, Male, 35.4" (0.9 m), Black

Long summary description Pure AV Audio Splitter 0.9m audio cable 35.4" (0.9 m) Black:
This is an auto-generated long summary of Pure AV Audio Splitter 0.9m audio cable 35.4" (0.9 m) Black based on the first three specs of the first five spec groups.

Pure AV Audio Splitter 0.9m. Connector 1 gender: Male, Connector 2 gender: Male, Cable length: 35.4" (0.9 m), Product color: Black

Brand Image Article code product Stock Price from
Pure AV

Pure AV Audio Splitter 1.8m audio cable 70.9" (1.8 m) Black
(show image)
AV20600EA06 Audio Splitter 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin PureAV Stereo Patch Cable Dual RCA Plug/Plug 1.8m audio cable 70.9" (1.8 m) Gray
(show image)
AV20302EA06 PureAV Stereo Patch Cable Dual RCA Plug/Plug 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin PureAV Dual RCA Extension Cable 2xRCA M>2xRCA F 1.8m audio cable 70.9" (1.8 m) Gray
(show image)
AV20301EA06 PureAV Dual RCA Extension Cable 2xRCA M>2xRCA F 1.8m 0.00
(excl. VAT)
0 (incl. VAT)