location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Z-5500 Digital speaker set 505 W 5.1 channels 188 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z-5500 Digital
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970115-0120
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:14:33
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Guarantee: 2 year limited warranty
Long product name Logitech Z-5500 Digital speaker set 505 W 5.1 channels 188 W :
The short editorial description of Logitech Z-5500 Digital speaker set 505 W 5.1 channels 188 W

Z-5500 Digital, a THX-certified, 500-watt 5.1 surround sound speaker system
More>>>
Logitech Z-5500 Digital speaker set 505 W 5.1 channels 188 W:
The official marketing text of Logitech Z-5500 Digital speaker set 505 W 5.1 channels 188 W as supplied by the manufacturer

We've taken the award-winning Logitech Z-680 speaker system and made it even better. How? By improving everything from the subwoofer to the satellites and adding new innovations like real-time digital sound equalization.

The result is the Logitech Z-5500 Digital, a THX-certified, 500-watt 5.1 surround sound speaker system that offers everything you could possibly want… and some things you didn't even know you needed. And once you plug in your PC, DVD or music player, or video game console, you'll never want to listen to anything else.

- Powerful, distortion-free bass: The new, larger 10-inch long-throw subwoofer driver with flared bass port delivers 188 watts of thunderous bass.
- Innovative driver technology: Polished aluminum phase-plug satellites combine two drivers into one--the clarity of a tweeter with the richness and fullness of a separate mid-range.
- Digital equalization: The Z-5500 Digital actively adjusts frequency response in real time for the cleanest, most accurate sound reproduction.
- DTS® 96/24 support: Enjoy studio-quality sound thanks to the Z-5500's support for 96 kHz / 24-bit digital audio streams
- Amazingly powerful controls: The Digital SoundTouch™ Control Center lets you control volume to all speakers, set inputs, and much more. And the separate wireless remote is great for home theaters and video game consoles.
- Innovative satellite design: Cloth grilles are removable for a pro-audio look. Pedestals rotate for easy wall mounting or desk placement. Center channel can be mounted on wall, above or below monitor.
- Connect to multiple sources: Simultaneously connect 6 audio sources including PCs, video game consoles, and DVD, CD & portable music players… and control it all from the Digital SoundTouch™ Control Center.

Digital SoundTouch™ Control Center

- Digital LCD: Clear, crisp high contrast display
- Input: Select audio source (optical, coax, or direct)
- Effect: Select digital surround sound effect
- Settings: Adjust parameters of digital surround sound effects
- Mute: Mute the entire system
- Level: Adjust volume, subwoofer, center, and fader levels
- Pro-audio style knob: Oversized, weighted control knob with digital precision
- System Power
- Auxiliary input jack: For convenient connection to portable audio devices (CD, MP3, MiniDisc®, etc.)

Dolby® Digital is the universal standard for 5.1 digital sound. DVDs, PlayStation®2, Xbox®, digital cable, satellite TV, and HDTV all use Dolby Digital. The Z-5500 Digital includes a hardware Dolby Digital decoder for full, rich 5.1 sound.

THX® certification is the "seal of approval" for speaker quality. It is an absolute assurance that these speakers accurately recreate the full sonic experience of a movie theater. The Z-5500 Digital is one of a select few speaker systems that meets the rigid standards for unparalleled THX-quality sound.

DTS® Digital Surround delivers 5.1 digital sound that rivals master soundtracks. DTS soundtracks are included in many DVD videos, DVD Audio discs, and PlayStation®2 games. The Z-5500 Digital includes a hardware DTS decoder for master-quality sound. The Z-5500 Digital also includes support for DTS 96/24, an enhanced, higher-resolution, studio-quality format available on many DVD video and DVD Audio discs.

Package Contents
Speakers:
- 4 satellites
- 1 center channel
- 1 subwoofer
6-channel direct cable
Digital SoundTouch™ control center
Wireless remote control, batteries included
* User´s manual

Short summary description Logitech Z-5500 Digital speaker set 505 W 5.1 channels 188 W:
This short summary of the Logitech Z-5500 Digital speaker set 505 W 5.1 channels 188 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Z-5500 Digital, 5.1 channels, 505 W, 1010 W, 115 dB, 188 W, 317 W

Long summary description Logitech Z-5500 Digital speaker set 505 W 5.1 channels 188 W:
This is an auto-generated long summary of Logitech Z-5500 Digital speaker set 505 W 5.1 channels 188 W based on the first three specs of the first five spec groups.

Logitech Z-5500 Digital. Audio output channels: 5.1 channels, RMS rated power: 505 W, Peak Music Power Output (PMPO): 1010 W. Signal-to-Noise Ratio (SNR): 115 dB. Satellite speakers RMS power: 188 W. Subwoofer RMS power: 317 W. Weight: 54.5 lbs (24.7 kg)

Performance
RMS rated power *
505 W
Peak Music Power Output (PMPO)
1010 W
Audio output channels *
5.1 channels
Amplifier
Signal-to-Noise Ratio (SNR)
115 dB
Satellite speakers
Satellite speakers RMS power *
188 W
Subwoofer
Subwoofer RMS power
317 W
Weight & dimensions
Weight
54.5 lbs (24.7 kg)
Technical details
Frequency range
33 Hz — 20 kHz
I/O ports
1 x SPDIF input ( RCA phono ) 1 x SPDIF input ( TOS Link ) 1 x digital 5.1 channel audio line-in ( mini-phone stereo 3.5mm x 3 ) 1 x audio line-in ( mini-phone stereo 3.5 mm )
Speakers
4 x satellite speaker - 62 Watt - wired, 1 x centre channel speaker - 69 Watt - wired, 1 x subwoofer - 188 Watt - wired
Type
Home theatre speakers
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 06:31:51
Uk has collected 30 expert reviews for Logitech Z-5500 Digital speaker set 505 W 5.1 channels 188 W and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-10 06:31:50
Logitechs THX-certified Z-5500 speakers are a good compromise between a full AV receiver and speakers and standard PC speakers. Its the only PC speaker set here that has optical and coaxial S/PDIF inputs, so you can connect any DVD player or games...
100%
expertreviews.co.uk
Updated:
2011-08-10 06:31:50
Logitechs flagship Z-5500 speakers came top in our home-cinema Labs in Shopper 242, so we were curious to see how well they would perform in a PC-based environment. The main challenge is finding a home for the subwoofer, which measures 300x455x300m...
80%
itreviews.com
Updated:
2011-08-10 06:31:51
punchy home cinema speaker system: If youve never turned up your speakers while watching the latest Hollywood action blockbuster and felt the thump of an explosion come up through the sofa and reverberate around your ribcage, with the front windows rattli...
0%
impulsegamer.com
Updated:
2011-11-05 13:25:10
9.4Logitechs Z-5500 Digital Speakers may very well be the ultimate surround sound speakers which boasts a variety of extraordinary features that not only include premium sound quality but also convenience and at a recommended retail price of $799AUD...
94%
goodgearguide.com.au
Updated:
2011-11-05 13:25:10
As well as dominating the computer peripherals market, Logitech are one of the premiere manufacturers of PC speakers. The Z5500 is their flagship model, offering full 5.1 surround sound for your PC. Dont be mistaken however, this unit can be connected...
Good Strong bass, Great sound overall...
Bad A little weak in the music department The Final Word If you need a great set of PC speakers for movies and games, then the Z5500s should be a prime candidate. For music lovers they may not be the first choice, but their strong performance all around me...
Bottom line If you need a great set of PC speakers for movies and games, then the Z5500s should be a prime candidate. For music lovers they may not be the first choice, but their strong performance all around means they cannot be ignored.
80%
Techtastic.ca
Updated:
2011-11-05 13:25:11
Theres no question that these are decent speakers. The reviews are already out there, and theyre pretty universally favourable. Tons of gamers have raved about the bass, the bass, the bass. The bass seems to be a particular thing with gamers. They l...
80%
atomicmpc.com.au
Updated:
2011-11-05 13:25:11
Logitech seem to be masters of both mice and music, because the latest iteration in their speaker range, the Z-5500 Digital, is another masterpiece of aesthetic and auditory design. While the Z-5500s title promotes its digital nature, this is not the...
80%
Digitaltrends.com
Updated:
2011-08-10 06:31:50
Logitech’s Z-5500 5.1 speakers, one of our all-time favorite picks, suffer from a serious flaw: They’re just too darn good. Though a couple lower-powered 5.1 options have made their way to the shelves since their introduction a couple yea...
Good Excellent sound, Plenty of power, THX certified, Several processing modes...
Bad Lacks TrueHD and HDMI passthrough, Minor design foibles...
Bottom line The Logitech Z-5500 is the best all-around PC speaker system we have used to date. The sound quality is first-rate, the system looks stylish and the added features/decoders are merely frosting on the cake. Though the system is now slightly dated, the Z...
85%
overclock3d.net
Updated:
2011-08-10 06:31:50
Initial Impression & Packaging:Before I had any clue the massive size of this speaker setup I thought it would be a decent sized box, weighing maybe 30-40lbs. Boy was I wrong!! I got a call from the store today saying that something had come in for...
Bottom line I would have to say that this is by FAR the best bang for the buck in the full digital surround sound setup range if you get it somewhere selling far under MSRP. The MSRP is something like $400 for the setup but I snagged it from Newegg.Com for just over...
0%
3dxtreme.net
Updated:
2011-08-10 06:31:50
IntroductionA few days ago I was delivered the biggest box I have ever seen. The package weighed over 60 lbs. and the driver that delivered it left it in front of the garage, not on the porch. Ringing the doorbell, the delivery man said "I left the pac...
0%
justechn.com
Updated:
2011-08-10 06:31:51
Every computer needs a good set of speakers. Computer speakers are becoming so good that you can easily use them for your home theater as well. Logitech has been making computer peripherals for a long time now. At first they focused on mice, keyboards an...
Bottom line Overall, the quality of the sound that this speaker system produces is out of this world. You won’t find a better speaker system for the same price. There are several things that I consider flaws, but if you are willing to put up with them then I do...
84%
HardCOREware.net
Updated:
2011-08-10 06:31:51
The Best Just Got Better When the Z-680 5.1 channel digital speakers from Logitech, gamers ranted and raved about finally getting a solid surround speaker set for?under $500. While they didnt have mind-blowing specs, and personally I thought they soun...
0%
boxgods.com
Updated:
2011-08-10 06:31:51
Logitech has been earning an ever increasing slice of the PC speaker market with a full line of quality products; however, until recently, the top end of that segment was ruled almost exclusively by Klipsch and their Pro Media series. Join us as we hav...
0%
Thetechlounge.com
Updated:
2011-08-10 06:31:51
What, still using that cabinet speaker system? A receiver? Head units? How very 1979 of you. If you are like the rest of us and are pretty much using your computer to play movies, music, games, (oh yeah and to browse the internet and do actual work) th...
Good Great sound in all ranges, Houseshaking BASS!, Updated styling, Wireless remote and desktop control center, Multiple source inputs, Dolby Digital and Pro Logic II encoding, THX certification...
Bad Large, heavy sub, Thats it, Seriously, there are no other cons, Stop reading this...
Bottom line In short...WOW. Logitech has done it again. They have taken their Z-680s and pumped them full of aural steroids while updating their looks and features. A perfect evolution. For music, movies and games these speakers are excellent.There are very few lo...
0%
audioholics.com
Updated:
2011-08-10 06:31:51
Logitech Z-5500 Digital Multimedia Speaker SystemTHX Multimedia Certified Loudspeakers with Digital SoundTouch Control Center Logitech Z-5500 Digital Multimedia Speaker SystemManufacturer: LogitechOverall Rating: 4/5 starsReview Date: 1-24-2005MSRP:...
80%
tweaknews.net
Updated:
2011-08-10 06:31:51
LOGITECH Z-5500 5.1 DIGITAL 500WATT RMS SPEAKER SYSTEM (24-11-2004) For around a US$275 investment you will never find a better sound solution on the market that will allow you to terrorize with such force that you will be hated for months. Its intimi...
0%
maximumpc.com
Updated:
2011-08-10 06:31:51
These speakers are our new favorites—and for good reason Since Logitech’s Z-680 5.1 speaker set currently reigns supreme in Labville, and is the only speaker system to receive a perfect 10 verdict in the past two years or so, we wondered what Logitech...
100%
consumersearch.com
Updated:
2011-08-28 09:55:55
Reviewers praise the power and sound quality of the Logitech Z-5500 surround-sound speakers. This 505-watt system is THX-certified, and it has five satellites and a subwoofer for true surround sound, making it the premium choice for games and movies. Y...
Good Loud and powerful, Impressive bass, Great for games and movies, No distortion at high volumes...
Bad Bass can be overpowering, Expensive...
0%
examiner.com
Updated:
2014-12-10 07:36:07
Think of it this way. You want an affordable surround sound system for that new HD TV. Maybe it's for a second system in your man cave, or a system for the kids to play video games. Does that new TV have an optical audio output? If so, this might be a gre...
80%
Brand Image Article code product Stock Price from
Logitech X-540 speaker set 70 W Black 5.1 channels 7.4 W Logitech X-540 speaker set 70 W Black 5.1 channels 7.4 W
(show image)
123772 X-540 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)