location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark N4000e for Ethernet 10/100BaseTX print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N4000e for Ethernet 10/100BaseTX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14T0050
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:18:42
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark N4000e for Ethernet 10/100BaseTX print server Ethernet LAN :
The short editorial description of Lexmark N4000e for Ethernet 10/100BaseTX print server Ethernet LAN

N4000e for Ethernet 10/100BaseTX
More>>>
Lexmark N4000e for Ethernet 10/100BaseTX print server Ethernet LAN:
The official marketing text of Lexmark N4000e for Ethernet 10/100BaseTX print server Ethernet LAN as supplied by the manufacturer

A necessity in today’s competitive business environment, networking allows workgroups to share printers, thus minimising capital expense, supplies and intervention. Designed for USB devices, the Lexmark N4000e lets you place your Lexmark or third-party printer on your network quickly and easily. A set-up utility and embedded Web page give you quick, problem-free installation and configuration. The N4000e is also compatible with the latest standards and applications, and provides flashable firmware updates for easy upgrades to new features. What’s more, when you use it with Lexmark’s new X7170 All-in-One, you benefit from network scanning capability!

- Cost-effective sharing of USB laser, inkjet and All-in-One printers.
- Easy set-up and configuration with embedded Web page.
- Compatible with the latest networking applications.
- Wide array of operating systems support.
- Allows network scanning with Lexmark’s new X7170 All-in-One.
- Supports AutoIP, DDNS and mDNS.

Short summary description Lexmark N4000e for Ethernet 10/100BaseTX print server Ethernet LAN:
This short summary of the Lexmark N4000e for Ethernet 10/100BaseTX print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark N4000e for Ethernet 10/100BaseTX, Ethernet LAN, TCP/IP IPv4, DDNS, mDNS, NTP, TFTP, HTTP, SNMPv1, SNMPv2c, WINS, IGMP, APIPA (AutoIP), DHCP, 100 Mbit/s, 9.8 x 7.87 x 2.56" (248.9 x 199.9 x 65 mm), Red Hat Linux 7.2, 7.3, 8.0, SUSE Linux 7.2, 7.3, 8.0, Sun Solaris SPARC 7, 8, 9, 10, HP-UX 11.00,...

Long summary description Lexmark N4000e for Ethernet 10/100BaseTX print server Ethernet LAN:
This is an auto-generated long summary of Lexmark N4000e for Ethernet 10/100BaseTX print server Ethernet LAN based on the first three specs of the first five spec groups.

Lexmark N4000e for Ethernet 10/100BaseTX. Network connection type: Ethernet LAN. Supported network protocols: TCP/IP IPv4, DDNS, mDNS, NTP, TFTP, Management protocols: HTTP, SNMPv1, SNMPv2c, WINS, IGMP, APIPA (AutoIP), DHCP. Data transfer rate: 100 Mbit/s, Dimensions (WxDxH): 9.8 x 7.87 x 2.56" (248.9 x 199.9 x 65 mm), Compatible operating systems: Red Hat Linux 7.2, 7.3, 8.0, SUSE Linux 7.2, 7.3, 8.0, Sun Solaris SPARC 7, 8, 9, 10, HP-UX 11.00,...

Network
Network connection type *
Ethernet LAN
Protocols
Supported network protocols *
TCP/IP IPv4, DDNS, mDNS, NTP, TFTP
Management protocols
HTTP, SNMPv1, SNMPv2c, WINS, IGMP, APIPA (AutoIP), DHCP
Other features
Data transfer rate
100 Mbit/s
I/O ports
1 x RJ-45, 1 x USB port (Type A).
Dimensions (WxDxH)
9.8 x 7.87 x 2.56" (248.9 x 199.9 x 65 mm)
Other features
Network ready
Yes
Compatible operating systems
Red Hat Linux 7.2, 7.3, 8.0, SUSE Linux 7.2, 7.3, 8.0, Sun Solaris SPARC 7, 8, 9, 10, HP-UX 11.00, 11.11, IBM AIX 5.1, 5.2, 5.3, Apple Mac OS X 10.2, Microsoft Windows 2000, Microsoft Windows 98, 2nd Edition, Microsoft Windows NT (4.00/4.00 Server), Microsoft Windows 95 4.00.950, Microsoft Windows Me, Microsoft Windows XP, Microsoft Windows Server 2003.
Networking features
IEEE 802.3, 802.3U 10/100BaseTX Ethernet
Country Distributor
United Kingdom 1 distributor(s)