location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 003R98205 printing film Laser A4 (210×297 mm) Foil Transparent 50 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
003R98205
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R98205
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5017534982059
Category: Printing Films Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Xerox 003R98205 printing film Laser A4 (210×297 mm) Foil Transparent 50 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A4 (210×297 mm) Foil Transparent
  • - Print technology: Laser
  • - 100 g/m²
  • - 50 sheets
Long product name Xerox 003R98205 printing film Laser A4 (210×297 mm) Foil Transparent 50 sheets :
The short editorial description of Xerox 003R98205 printing film Laser A4 (210×297 mm) Foil Transparent 50 sheets

A4 Plain Transparency for colour
More>>>
Short summary description Xerox 003R98205 printing film Laser A4 (210×297 mm) Foil Transparent 50 sheets:
This short summary of the Xerox 003R98205 printing film Laser A4 (210×297 mm) Foil Transparent 50 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 003R98205, Foil, Transparent, Laser, A4 (210×297 mm), 100 g/m², 50 sheets

Long summary description Xerox 003R98205 printing film Laser A4 (210×297 mm) Foil Transparent 50 sheets:
This is an auto-generated long summary of Xerox 003R98205 printing film Laser A4 (210×297 mm) Foil Transparent 50 sheets based on the first three specs of the first five spec groups.

Xerox 003R98205. Material: Foil, Product color: Transparent, Print technology: Laser. Media sheets per package: 50 sheets

Features
Print technology
Laser
Format
A4 (210×297 mm)
Material *
Foil
Features
Product color *
Transparent
Print media weight
100 g/m²
Packaging data
Media sheets per package
50 sheets