location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB2HABM6 USB cable USB 2.0 70.9" (1.8 m) USB A Mini-USB B Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft Mini USB Cable - A to Mini B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2HABM6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030802239 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:43:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com USB2HABM6 USB cable USB 2.0 70.9" (1.8 m) USB A Mini-USB B Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 70.9" (1.8 m)
  • - USB A Straight Male
  • - Mini-USB B Straight Male
  • - USB 2.0 480 Mbit/s
  • - Gray
  • - 1 pc(s)
Guarantee: Lifetime
Long product name StarTech.com USB2HABM6 USB cable USB 2.0 70.9" (1.8 m) USB A Mini-USB B Gray :
The short editorial description of StarTech.com USB2HABM6 USB cable USB 2.0 70.9" (1.8 m) USB A Mini-USB B Gray

StarTech.com 6 ft Mini USB Cable - A to Mini B - USB to Micro b - 6ft USB to Micro Cable - 6ft Micro USB Cable
More>>>
StarTech.com USB2HABM6 USB cable USB 2.0 70.9" (1.8 m) USB A Mini-USB B Gray:
The official marketing text of StarTech.com USB2HABM6 USB cable USB 2.0 70.9" (1.8 m) USB A Mini-USB B Gray as supplied by the manufacturer

This USB 2.0 cable provides a high-quality replacement for the cable that came with your Mini USB mobile device. Or, you can keep it as a spare while traveling.

The cable is perfect for connecting devices such as your smartphone, GPS, digital camera, or portable hard drive, to your PC or Mac computer for everyday tasks such as charging, data synchronization or file transfers.

The USB2HABM6 6-foot cable is backed by StarTech.com’s lifetime warranty for guaranteed reliability.

The StarTech.com Advantage
- Spend less time waiting and more time downloading pictures, MP3 files and digital videos with StarTech.com’s ultra fast Mini B USB cables
- Instantly e-mail pictures and videos to your friends and loved ones by downloading picture files from your digital camera to your PC
- Upgrading your USB cable is the most cost effective way to maximize your digital camera’s performance
- An ideal replacement USB cable for improved AV quality
- Transmits pure digital data for sharper, richer and more natural picture quality and sound

Short summary description StarTech.com USB2HABM6 USB cable USB 2.0 70.9" (1.8 m) USB A Mini-USB B Gray:
This short summary of the StarTech.com USB2HABM6 USB cable USB 2.0 70.9" (1.8 m) USB A Mini-USB B Gray data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB2HABM6, 70.9" (1.8 m), USB A, Mini-USB B, USB 2.0, 0.48 Gbit/s, Gray

Long summary description StarTech.com USB2HABM6 USB cable USB 2.0 70.9" (1.8 m) USB A Mini-USB B Gray:
This is an auto-generated long summary of StarTech.com USB2HABM6 USB cable USB 2.0 70.9" (1.8 m) USB A Mini-USB B Gray based on the first three specs of the first five spec groups.

StarTech.com USB2HABM6. Cable length: 70.9" (1.8 m). Connector 1: USB A, Connector 2: Mini-USB B, USB version: USB 2.0, Maximum data transfer rate: 0.48 Gbit/s, Product color: Gray

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Mini-USB B
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
30
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Product color *
Gray
Plug and Play
Yes
Features
Certification
CE, REACH
Weight & dimensions
Cable length *
70.9" (1.8 m)
Weight
1.2 oz (34 g)
Packaging data
Package width
4.21" (107 mm)
Package depth
6.14" (156 mm)
Package height
0.433" (11 mm)
Package weight
1.41 oz (40 g)
Packaging content
Quantity per pack *
1 pc(s)
Other features
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
StarTech.com USBMUSBFM1 USB cable 11.8" (0.3 m) USB A Mini-USB B Black StarTech.com USBMUSBFM1 USB cable 11.8" (0.3 m) USB A Mini-USB B Black
(show image)
USBMUSBFM1 1 ft Mini USB 2.0 Cable - USB A to Mini B F/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)