location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 4650dtn Color 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4650dtn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3671A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jul 2006
Product end of life date
success story (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 4650dtn Color 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 600 DPI
  • - A4 22 ppm
  • - Ethernet LAN
  • - LCD Built-in display
  • - Total number of input trays: 3 Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 288 MB Built-in processor 533 MHz
Guarantee: Service & support options: HP Web sites (hp.com); HP Customer Support Center (free telephone support duringperiod); HP Care Packs and extended HP product repair services (afterperiod expires)
Long product name HP LaserJet 4650dtn Color 600 x 600 DPI A4 :
The short editorial description of HP LaserJet 4650dtn Color 600 x 600 DPI A4

Color LaserJet 4650 Printer
More>>>
HP LaserJet 4650dtn Color 600 x 600 DPI A4:
The official marketing text of HP LaserJet 4650dtn Color 600 x 600 DPI A4 as supplied by the manufacturer

Accelerate your business with proven colour performance for workgroups in a simple, efficient design. Produce professional-quality documents at the same speed as black and white.

Short summary description HP LaserJet 4650dtn Color 600 x 600 DPI A4:
This short summary of the HP LaserJet 4650dtn Color 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 4650dtn, Laser, Color, 600 x 600 DPI, A4, 22 ppm, Silver

Long summary description HP LaserJet 4650dtn Color 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet 4650dtn Color 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet 4650dtn. Print technology: Laser, Color. Number of print cartridges: 4. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm. Display: LCD, Product color: Silver

Printing
Print speed (color, normal quality, A4/US Letter)
22 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Color *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (color, draft quality, A4/US Letter)
22 ppm
Features
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
3
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Paper input type
Sheetfed
Maximum number of input trays
4
Maximum input capacity
1600 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies
Ports & interfaces
Standard interfaces
USB 1.1
Network
Ethernet LAN *
Yes
Performance
Internal memory *
288 MB
Maximum internal memory
416 MB
Memory slots
2
Memory type
DDR
Built-in processor
Yes
Processor family
RISC
Processor frequency
533 MHz
Design
Product color *
Silver
Built-in display *
Yes
Display
LCD
Power
Power consumption (printing) *
560 W
AC input voltage
110 - 220 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
18" (457.2 mm)
Depth
18.9" (480.1 mm)
Height
25.7" (652.8 mm)
Weight
97 lbs (44 kg)
Country Distributor
United Kingdom 1 distributor(s)