location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BP192V787C-1PH UPS battery 192 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External 192V Tower Battery Pack for select UPS Systems (BP192V787C-1PH )
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP192V787C-1PH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332203601 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 06:13:38
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1-year limited warranty
Long product name Tripp Lite BP192V787C-1PH UPS battery 192 V :
The short editorial description of Tripp Lite BP192V787C-1PH UPS battery 192 V

External 192V Tower Battery Pack for select Tripp Lite UPS Systems (BP192V787C-1PH )
More>>>
Tripp Lite BP192V787C-1PH UPS battery 192 V:
The official marketing text of Tripp Lite BP192V787C-1PH UPS battery 192 V as supplied by the manufacturer

Tripp Lite's BP192V787C-1PH External Battery Pack with built-in 7A charger offers extended battery runtime when used in conjunction with compatible Tripp Lite UPS systems. Includes heavy gauge cabling to connect to host UPS. Multiple BP192V787C-1PH batteries can be daisy-chained for longer runtime configurations with appropriate contractor-supplied battery pack interconnection cabling (see manual). Internal battery charger is powered via hardwire connection to 120V 30A electrical service.COMPATIBLE UPS SYSTEMS: SU5000RT4U, SU6000RT4U, SU8000RT4U and other Tripp Lite UPS systems specifying the use of this battery pack.
- Offers extended-run UPS operation when used in conjunction with compatible Tripp Lite UPS systems
- 10 year design life
- Multiple battery packs can be daisy-chained through each other to the UPS for even longer extended run operation
- Cabling to connect one BP192V787C-1PH to the host UPS is included - cabling for additional battery packs is contractor supplied
- Includes built-in 7A charger powered via hardwire 120VAC 30A input connection

Short summary description Tripp Lite BP192V787C-1PH UPS battery 192 V:
This short summary of the Tripp Lite BP192V787C-1PH UPS battery 192 V data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BP192V787C-1PH, 192 V, Black, 10 year(s), Taiwan, TAA, 1545.9 lbs (701.2 kg)

Long summary description Tripp Lite BP192V787C-1PH UPS battery 192 V:
This is an auto-generated long summary of Tripp Lite BP192V787C-1PH UPS battery 192 V based on the first three specs of the first five spec groups.

Tripp Lite BP192V787C-1PH. Battery voltage: 192 V, Product color: Black, Battery life: 10 year(s). Weight: 1545.9 lbs (701.2 kg), Width: 29" (736.6 mm), Height: 59" (1498.6 mm). Package width: 46" (1168.4 mm), Package height: 66" (1676.4 mm), Package depth: 48" (1219.2 mm). Master (outer) case width: 46" (1168.4 mm), Master (outer) case length: 48" (1219.2 mm), Master (outer) case height: 66" (1676.4 mm)

Features
Product color
Black
Battery voltage *
192 V
Battery life
10 year(s)
Country of origin
Taiwan
Certification
TAA
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
1545.9 lbs (701.2 kg)
Width
29" (736.6 mm)
Height
59" (1498.6 mm)
Depth
31.5" (800.1 mm)
Packaging data
Package width
46" (1168.4 mm)
Package height
66" (1676.4 mm)
Package depth
48" (1219.2 mm)
Package weight
1655.9 lbs (751.1 kg)
Logistics data
Master (outer) case width
46" (1168.4 mm)
Master (outer) case length
48" (1219.2 mm)
Master (outer) case height
66" (1676.4 mm)
Master (outer) case weight
1655.9 lbs (751.1 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite BP192V5RT2U UPS battery 192 V Tripp Lite BP192V5RT2U UPS battery 192 V
(show image)
BP192V5RT2U BP192V5RT2U External 192V 2U Rack-Mount Battery Pack for Select UPS Systems (BP192V5RT2U) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP48V27-2US UPS battery 48 V Tripp Lite BP48V27-2US UPS battery 48 V
(show image)
BP48V27-2US BP48V27-2US External 48V 2U Rack/Tower Battery Pack for select UPS Systems (BP48V27-2US) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP36V27-2US UPS battery 36 V Tripp Lite BP36V27-2US UPS battery 36 V
(show image)
BP36V27-2US BP36V27-2US External 36V Battery Pack for Select UPS Systems, 2U Rack/Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP24V36-2US UPS battery 24 V Tripp Lite BP24V36-2US UPS battery 24 V
(show image)
BP24V36-2US BP24V36-2US External 24V 2U Rack-Mount Battery Pack for Select UPS Systems (BP24V36-2US) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP72V18-2US UPS battery 72 V Tripp Lite BP72V18-2US UPS battery 72 V
(show image)
BP72V18-2US BP72V18-2US External 72V 2U Rack/Tower Battery Pack for Select UPS Systems (BP72V18-2US) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP48V60RT-3U UPS battery 48 V Tripp Lite BP48V60RT-3U UPS battery 48 V
(show image)
BP48V60RT-3U BP48V60RT-3U External 48V 3U Rack/Tower Battery Pack Enclosure + DC Cabling for select UPS Systems (BP48V60RT-3U) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP48V242UTAA UPS battery 48 V Tripp Lite BP48V242UTAA UPS battery 48 V
(show image)
BP48V242UTAA 48V External Battery Pack Enclosure for select UPS Systems, 2U Rackmount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP48V60RT3UTAA UPS battery 48 V Tripp Lite BP48V60RT3UTAA UPS battery 48 V
(show image)
BP48V60RT3UTAA 48V External Battery Pack Enclosure + DC Cabling for Select UPS Systems, 3U Rackmount / Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP192V787C-16K UPS battery 192 V Tripp Lite BP192V787C-16K UPS battery 192 V
(show image)
BP192V787C-16K External 192V Tower Battery Pack for select UPS Systems (BP192V787C-16K) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP48V24-2U UPS battery 48 V Tripp Lite BP48V24-2U UPS battery 48 V
(show image)
BP48V24-2U BP48V24-2U External 48V 2U Rack-mount Battery Pack Enclosure + DC Cabling for select UPS Systems (BP48V24-2U) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)