location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite HCRK-36 power supply unit 300 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HCRK-36
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HCRK-36 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332142801 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:37:43
The date of the most recent change of the data-sheet in Icecat's system
Long product name Tripp Lite HCRK-36 power supply unit 300 W Black :
The short editorial description of Tripp Lite HCRK-36 power supply unit 300 W Black

HCRK-36, Medical-Grade Mobile Power Retrofit Kit
More>>>
Tripp Lite HCRK-36 power supply unit 300 W Black:
The official marketing text of Tripp Lite HCRK-36 power supply unit 300 W Black as supplied by the manufacturer

Tripp Lite's Medical-Grade Mobile Power Retrofit Kit provides UL 60601-1 compliance (a required patient shock-prevention measure) for all connected mobile electronic devices. The Mobile Power Retrofit Kit includes everything needed to add AC power to medical carts. The kit's power supply features an isolation transformer that reduces the cumulative shock potential of connected equipment, helping to ensure UL 60601-1 compliance. The included 36 amp-hour battery module provides long-lasting mobile power. Included PowerAlert Software saves valuable patient data from loss or corruption if the cart is left unattended and battery power is depleted. The Mobile Power Retrofit Kit also includes a remote user interface (RUI), mounting hardware and standard cabling.

Tripp Lite's Medical-Grade Mobile Power Retrofit Kit is fully compatible with most popular carts by AFC, Anthro, Datalux, GCX, Hergo, Humanscale, Jaco, Knurr, Stinger and more.

Key Features:

- Provides UL 60601-1 compliance for connected mobile equipment (used in every sector of healthcare facilities, both inside and outside of patient-care areas)
- Adds reliable mobile AC power source for medical carts
- Medical-Grade Mobile Power Supply (included) features an isolation transformer, providing UL 60601-1 compliance for connected equipment
- The Power Supply's advanced 3-stage charger recharges batteries faster and safer than conventional chargers
- The Power Supply's internal Automatic Transfer Switch (ATS) allows the power supply to simultaneously run connected equipment while recharging the battery module
- The Power Supply also features 3 NEMA 5-15R AC outlets, a 10-ft. coiled AC input cord with a hospital-grade NEMA 5-15PHG plug, a USB communication port and a compact, all-metal housing that stands up to the most demanding environments
- 36-amp hour user-replaceable Battery Module (included) provides long-lasting mobile power. Maintenance-free, spill-/leak-proof sealed lead-acid (SLA) AGM battery features simple, plug-in connection with included cable
- PowerAlert Data-Saving Software (included) automatically saves valuable patient data from loss or corruption if the cart is left unattended and battery power is depleted. Included cable connects the Power Supply to any cart-mounted computer (desktop or laptop)
- Remote User Interface (RUI) displays output and battery charge status at a glance. Includes on/off and alarm-mute switches. Mounts anywhere on the cart for easy access with included mounting material and cable
- Mounting Hardware Kit retrofits most standard medical carts from AFC, Anthro, Datalux, GCX, Hergo, Humanscale, Jaco, Knurr, Stinger and more

Short summary description Tripp Lite HCRK-36 power supply unit 300 W Black:
This short summary of the Tripp Lite HCRK-36 power supply unit 300 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite HCRK-36, 300 W, 120 V, 750 W, 60 Hz, Overload, UL 60601-1, CAN/CSA-C22.2 No. 601.1-M90, UL 1778

Long summary description Tripp Lite HCRK-36 power supply unit 300 W Black:
This is an auto-generated long summary of Tripp Lite HCRK-36 power supply unit 300 W Black based on the first three specs of the first five spec groups.

Tripp Lite HCRK-36. Total power: 300 W, AC input voltage: 120 V, Peak power: 750 W. Certification: UL 60601-1, CAN/CSA-C22.2 No. 601.1-M90, UL 1778, Country of origin: China. Product color: Black. Weight: 72.3 lbs (32.8 kg). Package width: 18.1" (459.7 mm), Package depth: 14.8" (375.9 mm), Package height: 18.6" (472.4 mm)

Power
Total power *
300 W
Peak power
750 W
AC input voltage *
120 V
AC input frequency
60 Hz
Power protection features
Overload
Ports & interfaces
I/O ports
NEMA 5-15P-HG
Performance
Certification
UL 60601-1, CAN/CSA-C22.2 No. 601.1-M90, UL 1778
Country of origin
China
Design
Product color
Black
LED indicators
Yes
Weight & dimensions
Weight
72.3 lbs (32.8 kg)
Packaging data
Package width
18.1" (459.7 mm)
Package depth
14.8" (375.9 mm)
Package height
18.6" (472.4 mm)
Package weight
71 lbs (32.2 kg)
Logistics data
Master (outer) case width
18.1" (459.7 mm)
Master (outer) case length
14.8" (375.9 mm)
Master (outer) case height
18.6" (472.4 mm)
Master (outer) case weight
71 lbs (32.2 kg)
Harmonized System (HS) code
8504.40.8500
Quantity per master (outer) case
1 pc(s)
Other features
Dimensions (WxDxH)
24 x 26 x 13" (609.6 x 660.4 x 330.2 mm)
Brand Image Article code product Stock Price from
Tripp Lite UT750UL power supply unit 750 W Silver Tripp Lite UT750UL power supply unit 750 W Silver
(show image)
UT750UL UT750UL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite RV1512UL power supply unit 1500 W Silver Tripp Lite RV1512UL power supply unit 1500 W Silver
(show image)
RV1512UL RV1512UL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)