location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PV1000HF power adapter/inverter 1000 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PV1000HF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PV1000HF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332097187 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:41:04
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 Year
Long product name Tripp Lite PV1000HF power adapter/inverter 1000 W Black :
The short editorial description of Tripp Lite PV1000HF power adapter/inverter 1000 W Black

PowerVerter Ultra-Compact Inverter - Portable Power for All Applications
More>>>
Tripp Lite PV1000HF power adapter/inverter 1000 W Black:
The official marketing text of Tripp Lite PV1000HF power adapter/inverter 1000 W Black as supplied by the manufacturer

Utilize your vehicle's battery to efficiently power office equipment on the road or power tools at a work site. Continuously supplies up to 1000 watts of 120V AC power to 4 AC outlets from any 12V battery. Includes a set of DC terminals for simple installation. Compact, lightweight metal case design is among the smallest, most rugged inverters available at this power level.

Short summary description Tripp Lite PV1000HF power adapter/inverter 1000 W Black:
This short summary of the Tripp Lite PV1000HF power adapter/inverter 1000 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PV1000HF, 12 V, 60 Hz, 1000 W, 120 V, China, Black

Long summary description Tripp Lite PV1000HF power adapter/inverter 1000 W Black:
This is an auto-generated long summary of Tripp Lite PV1000HF power adapter/inverter 1000 W Black based on the first three specs of the first five spec groups.

Tripp Lite PV1000HF. Input voltage: 12 V, Input frequency: 60 Hz, Output power: 1000 W. Product color: Black. Width: 6" (152.4 mm), Depth: 13" (330.2 mm), Height: 4.25" (108 mm). Package width: 7.8" (198.1 mm), Package depth: 18.4" (467.4 mm), Package height: 4.4" (111.8 mm). Master (outer) case width: 15.5" (393.7 mm), Master (outer) case length: 15.7" (398.8 mm), Master (outer) case height: 10.9" (276.9 mm)

Features
Input voltage *
12 V
Input frequency *
60 Hz
Output power *
1000 W
Output voltage *
120 V
Country of origin
China
Design
Product color *
Black
Weight & dimensions
Width
6" (152.4 mm)
Depth
13" (330.2 mm)
Height
4.25" (108 mm)
Weight
6 lbs (2.72 kg)
Packaging data
Package width
7.8" (198.1 mm)
Packaging data
Package depth
18.4" (467.4 mm)
Package height
4.4" (111.8 mm)
Package weight
7.1 lbs (3.22 kg)
Logistics data
Harmonized System (HS) code
8504.40.9570
Master (outer) case width
15.5" (393.7 mm)
Master (outer) case length
15.7" (398.8 mm)
Master (outer) case height
10.9" (276.9 mm)
Master (outer) case weight
29.3 lbs (13.3 kg)
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332097184
Other features
Dimensions (WxDxH)
6 x 13 x 4.25" (152.4 x 330.2 x 108 mm)
Country Distributor
United States 1 distributor(s)