location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite RBC36-SLT UPS battery 36 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RBC36-SLT UPS Replacement 36VDC Battery Cartridge for Select SLT UPS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RBC36-SLT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332127136 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 19:45:49
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite RBC36-SLT UPS battery 36 V
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Certified premium battery cartridge
  • - Pre-assembled and wired battery kit offers simple installation
  • - Rugged leak-proof construction
  • - Maintenance free
  • - Wide operating temperature range
Guarantee: 18-month limited
Long product name Tripp Lite RBC36-SLT UPS battery 36 V :
The short editorial description of Tripp Lite RBC36-SLT UPS battery 36 V

UPS Replacement 36VDC Battery Cartridge for Select SLT UPS
More>>>
Tripp Lite RBC36-SLT UPS battery 36 V:
The official marketing text of Tripp Lite RBC36-SLT UPS battery 36 V as supplied by the manufacturer

Premium UPS replacement battery cartridges breathe new life into UPS systems suffering from expired or weak internal batteries. Each replacement battery cartridge is carefully screened and certified to meet or exceed original specifications, and ships ready for installation into your UPS system. Reusable packaging holds expired batteries for recycling center delivery. See the UPS replacement battery web page to confirm compatibility and quantity required.

Compatible with SMART1500, SMART1500SLT, SMX1500SLT (versions with pre-assembled three-battery cartridges only; see compatibility listing for non-assembled battery versions)

Short summary description Tripp Lite RBC36-SLT UPS battery 36 V:
This short summary of the Tripp Lite RBC36-SLT UPS battery 36 V data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite RBC36-SLT, 36 V, Black, Vietnam, SMART1500, SMART1500SLT, SMX1500SLT, 18.8 lbs (8.53 kg), 6" (152.4 mm)

Long summary description Tripp Lite RBC36-SLT UPS battery 36 V:
This is an auto-generated long summary of Tripp Lite RBC36-SLT UPS battery 36 V based on the first three specs of the first five spec groups.

Tripp Lite RBC36-SLT. Battery voltage: 36 V, Product color: Black, Country of origin: Vietnam. Weight: 18.8 lbs (8.53 kg), Width: 6" (152.4 mm), Height: 4" (101.6 mm). Package width: 6.5" (165.1 mm), Package height: 4.6" (116.8 mm), Package depth: 11.4" (289.6 mm). Master (outer) case width: 6.5" (165.1 mm), Master (outer) case length: 11.4" (289.6 mm), Master (outer) case height: 4.6" (116.8 mm)

Features
Product color
Black
Battery voltage *
36 V
Number of battery cells
3
Country of origin
Vietnam
Compatibility
SMART1500, SMART1500SLT, SMX1500SLT
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
18.8 lbs (8.53 kg)
Width
6" (152.4 mm)
Height
4" (101.6 mm)
Depth
7.5" (190.5 mm)
Packaging data
Package width
6.5" (165.1 mm)
Packaging data
Package height
4.6" (116.8 mm)
Package depth
11.4" (289.6 mm)
Package weight
19.3 lbs (8.75 kg)
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 598425.2" (0 - 15200 m)
Logistics data
Master (outer) case width
6.5" (165.1 mm)
Master (outer) case length
11.4" (289.6 mm)
Master (outer) case height
4.6" (116.8 mm)
Master (outer) case weight
19.3 lbs (8.75 kg)
Quantity per master (outer) case
1 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)