location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUBF2030 network equipment chassis Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External Battery Frame for Extended Runtime for select SmartOnline 20kVA & 30kVA 3-Phase UPS Systems
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUBF2030 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332137548 show
Category:
Metal shell which contains the components of a network.
Network Equipment Chassis Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:54:04
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2-year limited warranty
Long product name Tripp Lite SUBF2030 network equipment chassis Black :
The short editorial description of Tripp Lite SUBF2030 network equipment chassis Black

External Battery Frame for Extended Runtime for select SmartOnline 20kVA & 30kVA 3-Phase UPS Systems
More>>>
Tripp Lite SUBF2030 network equipment chassis Black:
The official marketing text of Tripp Lite SUBF2030 network equipment chassis Black as supplied by the manufacturer

SUBF2030 is an External Battery Frame for use with select Tripp Lite SmartOnline 20kVA and 30kVA UPS Systems (SU20K3/3, SU20K3/3XR5, SU30K3/3 and SU30K3/3XR5). External Battery Frame supports the installation of up to four SURBC2030 Internal Battery Packs (available separately from Tripp Lite). Modular DC connector enables daisychaining of multiple SUBF2030 External Battery Frames for extended runtime.

- SUBF2030 External Battery Frame allows users to extend battery runtime for select Tripp Lite SmartOnline 20kVA and 30kVA 3-Phase UPS Systems
- Each SUBF2030 supports up to four SURBC2030 Internal Battery Packs (available separately from Tripp Lite)
- Simple internal battery connections make battery installation and replacement fast and simple
- Internal Battery Packs that are designed for the SUBF2030 are separately fused. This removes shorted Battery Packs from the DC bus and maintains output from remaining Battery Packs

Short summary description Tripp Lite SUBF2030 network equipment chassis Black:
This short summary of the Tripp Lite SUBF2030 network equipment chassis Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUBF2030, 19.5" (495.3 mm), 31.7" (805 mm), 17.5" (445 mm), 71 lbs (32.2 kg), 40.5 x 48.4 x 27" (1029 x 1229 x 686 mm), 92.8 lbs (42.1 kg)

Long summary description Tripp Lite SUBF2030 network equipment chassis Black:
This is an auto-generated long summary of Tripp Lite SUBF2030 network equipment chassis Black based on the first three specs of the first five spec groups.

Tripp Lite SUBF2030. Width: 19.5" (495.3 mm), Depth: 31.7" (805 mm), Height: 17.5" (445 mm). Package dimensions (WxDxH): 40.5 x 48.4 x 27" (1029 x 1229 x 686 mm), Package weight: 92.8 lbs (42.1 kg)

Technical details
Product color
Black
Weight & dimensions
Width
19.5" (495.3 mm)
Depth
31.7" (805 mm)
Weight & dimensions
Height
17.5" (445 mm)
Weight
71 lbs (32.2 kg)
Packaging data
Package dimensions (WxDxH)
40.5 x 48.4 x 27" (1029 x 1229 x 686 mm)
Package weight
92.8 lbs (42.1 kg)
Country Distributor
United Kingdom 1 distributor(s)