Tripp Lite logo

Tripp Lite SUPDM11 electrical connector assembly

Data-sheet quality:
created/standardized by Icecat
Product views:
100567
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
2-year limited warranty
Long product name Tripp Lite SUPDM11 electrical connector assembly:

Corded UPS Backplate Outlet Kit for SU6000RT3UHV UPS, 200/208/240V Input/Output, NEMA L6-30R

Tripp Lite SUPDM11 electrical connector assembly:

Tripp Lite's SUPDM11 corded backplate kit converts Tripp Lite's hardwire SU6000RT3UHV UPS system to one with an AC plug and outlet. 10 ft./3m input line cord with L6-30P plug enables connection to 200/208/240V 30A mains power. Two L6-30R output receptacles allow for the connection of high current equipment load or power distribution units (PDU). Easy quick-connect wiring installs in minutes.
- Converts Tripp Lite's hardwire SU6000RT3UHV UPS system to one with an AC plug and outlet
- 10 ft./3m AC line cord with L6-30P input plug-in connection
- Two L6-30R output receptacles pass 200/208/240V output voltage on to connected equipment
- Easy quick-connect wiring installs in minutes

Short summary description Tripp Lite SUPDM11 electrical connector assembly:

Tripp Lite SUPDM11, 3.74" (95 mm), 2.99" (76 mm)

Long summary description Tripp Lite SUPDM11 electrical connector assembly:

Tripp Lite SUPDM11. Width: 3.74" (95 mm), Height: 2.99" (76 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.