location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUPDM710HW power distribution unit (PDU) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUPDM710HW SUPDM710HW - UPS Accessory - Hardwire PDU Module
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUPDM710HW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332127167 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:51:41
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SUPDM710HW power distribution unit (PDU) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Converts compatible SmartOnline high-voltage UPS systems to a totally hardwired solution
  • - For use with SU10000RT3U and SU8000RT3U UPS Systems
  • - Hardwired input/output connections
  • - Easy quick-connect terminal block installation
Guarantee: 2-year limited
Long product name Tripp Lite SUPDM710HW power distribution unit (PDU) Black :
The short editorial description of Tripp Lite SUPDM710HW power distribution unit (PDU) Black

SUPDM710HW - UPS Accessory - Hardwire PDU Module
More>>>
Tripp Lite SUPDM710HW power distribution unit (PDU) Black:
The official marketing text of Tripp Lite SUPDM710HW power distribution unit (PDU) Black as supplied by the manufacturer

The SUPDM710HW converts the output of SmartOnline® SU8000RT3U and SU10000RT3U to a totally hardwired solution. Easy quick-connect terminal blocks allow installation in minutes. Can accept input voltages of 200-240 VAC. Hardwire input/output connections.

Short summary description Tripp Lite SUPDM710HW power distribution unit (PDU) Black:
This short summary of the Tripp Lite SUPDM710HW power distribution unit (PDU) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUPDM710HW, Basic, Vertical, Black, Tripp Lite SU8000RT3U, SU10000RT3U, 200-240 V, 200-240 V

Long summary description Tripp Lite SUPDM710HW power distribution unit (PDU) Black:
This is an auto-generated long summary of Tripp Lite SUPDM710HW power distribution unit (PDU) Black based on the first three specs of the first five spec groups.

Tripp Lite SUPDM710HW. PDU types: Basic, Mounting: Vertical, Product color: Black. Compatible products: Tripp Lite SU8000RT3U, SU10000RT3U. Nominal input voltage: 200-240 V, Nominal output voltage: 200-240 V. Width: 7.5" (190.5 mm), Depth: 5.25" (133.4 mm), Dimensions (WxDxH): 7.52 x 5.24 x 5.24" (191 x 133 x 133 mm). Package dimensions (WxDxH): 8.5 x 7.76 x 9.76" (216 x 197 x 248 mm), Package weight: 6.79 lbs (3.08 kg), Package width: 9.3" (236.2 mm)

Design
PDU types *
Basic
Mounting
Vertical
Product color
Black
Features
Compatible products
Tripp Lite SU8000RT3U, SU10000RT3U
Power
Nominal input voltage *
200-240 V
Nominal output voltage
200-240 V
Weight & dimensions
Width
7.5" (190.5 mm)
Depth
5.25" (133.4 mm)
Dimensions (WxDxH)
7.52 x 5.24 x 5.24" (191 x 133 x 133 mm)
Height
5.25" (133.4 mm)
Weight
5 lbs (2.27 kg)
Packaging data
Package dimensions (WxDxH)
8.5 x 7.76 x 9.76" (216 x 197 x 248 mm)
Package weight
6.79 lbs (3.08 kg)
Package width
9.3" (236.2 mm)
Package depth
12.8" (325.1 mm)
Package height
8.3" (210.8 mm)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
9.3" (236.2 mm)
Master (outer) case length
12.8" (325.1 mm)
Master (outer) case height
8.3" (210.8 mm)
Master (outer) case weight
6.79 lbs (3.08 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite SUPDMB20KIEC power distribution unit (PDU) 8 AC outlet(s) Black Tripp Lite SUPDMB20KIEC power distribution unit (PDU) 8 AC outlet(s) Black
(show image)
SUPDMB20KIEC SUPDMB20KIEC Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / C19 output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB20KHW power distribution unit (PDU) Black Tripp Lite SUPDMB20KHW power distribution unit (PDU) Black
(show image)
SUPDMB20KHW Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB20K8 power distribution unit (PDU) 10 AC outlet(s) Black Tripp Lite SUPDMB20K8 power distribution unit (PDU) 10 AC outlet(s) Black
(show image)
SUPDMB20K8 Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-20R, L6-30R output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB20K power distribution unit (PDU) 10 AC outlet(s) Tripp Lite SUPDMB20K power distribution unit (PDU) 10 AC outlet(s)
(show image)
SUPDMB20K SUPDMB20K Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-30R, C19 output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB6KIEC power distribution unit (PDU) 2 AC outlet(s) Tripp Lite SUPDMB6KIEC power distribution unit (PDU) 2 AC outlet(s)
(show image)
SUPDMB6KIEC SUPDMB6KIEC Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/C19 Outlets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB6KHW power distribution unit (PDU) Tripp Lite SUPDMB6KHW power distribution unit (PDU)
(show image)
SUPDMB6KHW SUPDMB6KHW Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/Output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB568HW power distribution unit (PDU) 1 AC outlet(s) Black Tripp Lite SUPDMB568HW power distribution unit (PDU) 1 AC outlet(s) Black
(show image)
SUPDMB568HW SUPDMB568HW SUPDMB568HW - UPS Accessory - Hardwire PDU Module 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB6K power distribution unit (PDU) 4 AC outlet(s) Black Tripp Lite SUPDMB6K power distribution unit (PDU) 4 AC outlet(s) Black
(show image)
SUPDMB6K Detachable PDU option for compatible SmartOnline UPS Systems, L6-30P/L6-20R and L6-30R 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB710 power distribution unit (PDU) 6 AC outlet(s) Tripp Lite SUPDMB710 power distribution unit (PDU) 6 AC outlet(s)
(show image)
SUPDMB710 Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/L6-20R and L6-30R 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB710IEC power distribution unit (PDU) 6 AC outlet(s) Black Tripp Lite SUPDMB710IEC power distribution unit (PDU) 6 AC outlet(s) Black
(show image)
SUPDMB710IEC SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems 0.00
(excl. VAT)
0 (incl. VAT)