location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tyan B5397T26W8H server barebone LGA 771 (Socket J) Rack (2U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tyan Check ‘Tyan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B5397T26W8H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5397T26W8H
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘Tyan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tyan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tyan B5397T26W8H server barebone LGA 771 (Socket J) Rack (2U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (2U) LGA 771 (Socket J)
  • - Number of DIMM slots: 16
  • - Maximum internal memory: 128 GB
  • - Number of storage drives supported: 8
  • - Hot-swap HDD bays
  • - Ethernet LAN USB 2.0 ports quantity: 4 Ethernet LAN (RJ-45) ports: 3
  • - Phoenix 8 Mbit
  • - 700 W
  • - Black
Guarantee:
Long product name Tyan B5397T26W8H server barebone LGA 771 (Socket J) Rack (2U) Black :
The short editorial description of Tyan B5397T26W8H server barebone LGA 771 (Socket J) Rack (2U) Black

B5397T26W8H, 2U, TA26, EATX, LGA771, XGI Volari Z9s, PCI-E/X, 16xDIMM DDR2, 2x80mm/1x60mm fans, 8x3.5", 4xUSB, 700W PSU, 27000g, black
More>>>
Short summary description Tyan B5397T26W8H server barebone LGA 771 (Socket J) Rack (2U) Black:
This short summary of the Tyan B5397T26W8H server barebone LGA 771 (Socket J) Rack (2U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tyan B5397T26W8H, LGA 771 (Socket J), 128 GB, 1.8 V, Serial Attached SCSI (SAS), Serial ATA, 0, 1, 10, 1E, 32 MB

Long summary description Tyan B5397T26W8H server barebone LGA 771 (Socket J) Rack (2U) Black:
This is an auto-generated long summary of Tyan B5397T26W8H server barebone LGA 771 (Socket J) Rack (2U) Black based on the first three specs of the first five spec groups.

Tyan B5397T26W8H. Processor socket: LGA 771 (Socket J). Maximum internal memory: 128 GB, Memory voltage: 1.8 V. Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA, RAID levels: 0, 1, 10, 1E. Maximum graphics card memory: 32 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82563EB