NETGEAR logo

NETGEAR RangeMax™ Wireless Access Point - WPN802 54 Mbit/s

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185946
Info modified on:
18 Jan 2024, 17:36:14
Guarantee:
NETGEAR 1-year warranty
Long product name NETGEAR RangeMax™ Wireless Access Point - WPN802 54 Mbit/s:

RangeMax™ Wireless Access Point - WPN802

NETGEAR RangeMax™ Wireless Access Point - WPN802 54 Mbit/s:

Wireless Connectivity - Range Matters
The WPN802 RangeMax™ Wireless Access Point adjusts to interference and the physical barriers in your home to deliver up to 500,000 square feet of coverage – aptly, and cost effectively extending your existing wired or wireless home network. There is no need to throw away your existing broadband router; simply connect the two devices together via Ethernet ports and if you are using a wireless router, disable its wireless capability to allow the WPN802 to take over and provide extended coverage. RangeMax™ products are fully compatible with 802.11b, 802.11g and Super G™ products and will boost their range and speed by up to 50%.

New Technology – Smart MIMO
RangeMax™ is an advanced Smart MIMO (Multi-in, Multi-Out*) technology that uses seven internal antennas. The RangeMax WPN802 wireless access point constantly surveys your home environment for physical barriers and interference: The RangeMax router adapts on the fly, adjusting the wireless signal to compensate for these performance blockers. For example, if you carry your laptop from the living room to the study, the WPN802 will automatically sense the change and selects from over 100 possible antenna configurations to deliver you the fastest, clearest connection! Everyone will enjoy consistently high-speed connections, everywhere in your house – no dropouts and no wireless dead spots.

Security
NETGEAR ensures that every computer, laptop or console user connected to your wireless network can work and play safely. The RangeMax Wireless Access Point offers, WEP (Wired Equivalent Privacy) encryption and WPA-PSK (Wi-Fi Protected Access, Pre-Shared Key) security features to prevent intruders from accessing your home network. Wireless MAC address authentication enables you to limit access to authorised computers (users), securely locking down your network.

Easy Set-up
NETGEAR’s Smart Wizard™ configuration makes the set-up of the RangeMax™ wireless access point easy and hassle-free, by providing simple-to-understand prompts to guide you smoothly through the set-up.

KEY FEATURES
Up to 10x more coverage & speed than 802.11g access points & routers
Plugs directly into your existing router via an Ethernet port
Significantly extends existing wired or wireless home network
Say goodbye to wireless dead spots and drop-outs in your home with:
RangeMax™ Smart MIMO (Multi In, Multi Out) Technology
7 internal antennas auto-adapt to avoid interference & signal barriers
Fully compatible with 802.11b, 802.11g and Super G devices
Improves performance by up to 50% of 802.11b/g and Super G devices

Short summary description NETGEAR RangeMax™ Wireless Access Point - WPN802 54 Mbit/s:

NETGEAR RangeMax™ Wireless Access Point - WPN802, 54 Mbit/s, 64-bit WEP, 128-bit WEP, SSID, WPA

Long summary description NETGEAR RangeMax™ Wireless Access Point - WPN802 54 Mbit/s:

NETGEAR RangeMax™ Wireless Access Point - WPN802. Maximum data transfer rate: 54 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, SSID, WPA

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.