location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic CDW-208 Black Wallet case 224 discs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
224 Capacity CD Wallet
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3200049 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0999992352146 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 09:09:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Case Logic CDW-208 Black Wallet case 224 discs
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wallet holds 224 CDs or 104 with booklets
  • - Innovative Fast-File pockets allow quick storage and immediate access to 16 additional favorite or now playing CDs
  • - Quick-Lock moveable page system is stronger and more durable than a standard 3 ring binder system
  • - Patented ProSleeves® provide ultra protection by keeping dirt away to prevent scratching of delicate CD surface
  • - Easy-flip pages lay flat for quick access to CDs
  • - Durable outer material resistant to abrasion
Guarantee: 25 years.
Long product name Case Logic CDW-208 Black Wallet case 224 discs :
The short editorial description of Case Logic CDW-208 Black Wallet case 224 discs

208 Capacity CD Wallet
More>>>
Case Logic CDW-208 Black Wallet case 224 discs:
The official marketing text of Case Logic CDW-208 Black Wallet case 224 discs as supplied by the manufacturer

Product Features

-Wallet holds 208 CDs or 104 with booklets.
-Innovative Fast-File® pockets allow quick storage and immediate access to 16 additional favorite or "now playing" CDs.
-Quick-Lock Moveable Page System makes re-organizing or alphabetizing your CD collection a snap.
-Durable padded outer-material resistant to heat, moisture and tearing.
-Patented protective ProSleeves keep dirt away to prevent scratching of delicate CD surface.
-Easy-flip pages lay flat for quick access to CDs.

Short summary description Case Logic CDW-208 Black Wallet case 224 discs:
This short summary of the Case Logic CDW-208 Black Wallet case 224 discs data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic CDW-208 Black, Wallet case, 224 discs, Black, Nylon, Abrasion resistant, 2.2 lbs (1 kg)

Long summary description Case Logic CDW-208 Black Wallet case 224 discs:
This is an auto-generated long summary of Case Logic CDW-208 Black Wallet case 224 discs based on the first three specs of the first five spec groups.

Case Logic CDW-208 Black. Case type: Wallet case, CD capacity: 224 discs, Product color: Black. Weight: 2.2 lbs (1 kg). Quantity per pack: 1 pc(s)

Features
Case type *
Wallet case
CD capacity *
224 discs
Product color *
Black
Material *
Nylon
Zipper closure
Yes
Features
Protection features
Abrasion resistant
Weight & dimensions
Weight
2.2 lbs (1 kg)
Packaging data
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
Case Logic CDW-16 BLACK Wallet case 16 discs Case Logic CDW-16 BLACK Wallet case 16 discs
(show image)
3200065 16 Capacity CD Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic CDW-320 Black Wallet case 336 discs Case Logic CDW-320 Black Wallet case 336 discs
(show image)
3200122 336 Capacity CD Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic CDW-32 Black Wallet case 32 discs Case Logic CDW-32 Black Wallet case 32 discs
(show image)
3200038 32 Capacity CD Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic CDW-92 Black Wallet case 100 discs Case Logic CDW-92 Black Wallet case 100 discs
(show image)
3200044 100 Capacity CD Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic CDW64 optical disc case Wallet case 72 discs Black Case Logic CDW64 optical disc case Wallet case 72 discs Black
(show image)
CDW64 72 Capacity CD Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)